ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX80113GD

Description
Win Source Part Number: 1242125-SSL-LX80113G D Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Bulk Standard Package: 200 Configuration: Standard Viewing Angle: 60° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 15mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 565nm Height (Max): 11.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-8mm Lens Style: Round with Domed Top Lens Size: 8.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX80113GDR Base Product Number: SSL-LX80113
Request a Quote Datasheet
Description
Win Source Part Number: 1242125-SSL-LX80113G D Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Bulk Standard Package: 200 Configuration: Standard Viewing Angle: 60° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 15mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 565nm Height (Max): 11.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-8mm Lens Style: Round with Domed Top Lens Size: 8.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX80113GDR Base Product Number: SSL-LX80113
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242125-SSL-LX80113GD
Optoelectronics - LED Indication - Discrete 1242125-SSL-LX80113GD
Win Source Part Number: 1242125-SSL-LX80113G D Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Bulk Standard Package: 200 Configuration: Standard Viewing Angle: 60° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 15mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 565nm Height (Max): 11.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-8mm Lens Style: Round with Domed Top Lens Size: 8.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX80113GDR Base Product Number: SSL-LX80113

Win Source Part Number: 1242125-SSL-LX80113GD
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Bulk
Standard Package: 200
Configuration: Standard
Viewing Angle: 60°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 15mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Peak: 565nm
Height (Max): 11.00mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-8mm
Lens Style: Round with Domed Top
Lens Size: 8.00mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSL-LX80113GDR
Base Product Number: SSL-LX80113

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1242125-SSL-LX80113GD
Product Name Optoelectronics - LED Indication - Discrete
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
LED Indication - Discrete - 516-3483-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details