ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX509E3SIT

Description
Win Source Part Number: 1242077-SSL-LX509E3S IT Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 500 Configuration: Independent Lens Color: Green Lens Transparency: Clear Millicandela Rating: 1100mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 636nm Height (Max): 8.70mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-5 Dimension: 5.00mm Dia Lens Style: Oval with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSL-LX509
Request a Quote Datasheet
Description
Win Source Part Number: 1242077-SSL-LX509E3S IT Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 500 Configuration: Independent Lens Color: Green Lens Transparency: Clear Millicandela Rating: 1100mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 636nm Height (Max): 8.70mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-5 Dimension: 5.00mm Dia Lens Style: Oval with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSL-LX509
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242077-SSL-LX509E3SIT
Optoelectronics - LED Indication - Discrete 1242077-SSL-LX509E3SIT
Win Source Part Number: 1242077-SSL-LX509E3S IT Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 500 Configuration: Independent Lens Color: Green Lens Transparency: Clear Millicandela Rating: 1100mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 636nm Height (Max): 8.70mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-5 Dimension: 5.00mm Dia Lens Style: Oval with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSL-LX509

Win Source Part Number: 1242077-SSL-LX509E3SIT
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bulk
Standard Package: 500
Configuration: Independent
Lens Color: Green
Lens Transparency: Clear
Millicandela Rating: 1100mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 636nm
Height (Max): 8.70mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-5
Dimension: 5.00mm Dia
Lens Style: Oval with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Base Product Number: SSL-LX509

Buy Now Datasheet
5Mm Oval Led,8.7Mm Tall, 636Nm Red,transprnt Lens Lumex - 45M5887 - Newark, An Avnet Company
Chicago, IL, United States
5Mm Oval Led,8.7Mm Tall, 636Nm Red,transprnt Lens Lumex
45M5887
5Mm Oval Led,8.7Mm Tall, 636Nm Red,transprnt Lens Lumex 45M5887
5mm OVAL LED,8.7mm TALL, 636nm RED,TRANSPRNT LENS

5mm OVAL LED,8.7mm TALL, 636nm RED,TRANSPRNT LENS

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1242077-SSL-LX509E3SIT 45M5887
Product Name Optoelectronics - LED Indication - Discrete 5Mm Oval Led,8.7Mm Tall, 636Nm Red,transprnt Lens Lumex
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0678 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details