Win Source Part Number: 1242159-SSL-LX5099YG
Category: Optoelectronics>LED Indication - Discrete
Color: Green, Yellow
Package: Bulk
Standard Package: 500
Configuration: Common Anode
Viewing Angle: 60°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 20mcd Green, 20mcd Yellow
Voltage - Forward (Vf) (Typ): 2.2V Green, 2.1V Yellow
Current - Test: 20mA Green, 20mA Yellow
Wavelength - Peak: 565nm Green, 585nm Yellow
Height (Max): 11.00mm
Mounting Type: Through Hole
Package / Case: Radial - 3 Leads
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSL-LX5099YGW-CAR
Base Product Number: SSL-LX5099
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1242159-SSL-LX5099YGW-CA |
| Product Name | Optoelectronics - LED Indication - Discrete |
| LED Type | Yellow; Green; Multi-Colored; Green, Yellow |
| Peak Wavelength | 565 nm (5650 Å) |
| Viewing Angle | 60 degrees |