Win Source Part Number: 1242049-SSL-LX5099LB
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 60°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 0.01mcd
Current - Test: 10.5mA
Wavelength - Peak: 660nm
Height (Max): 11.00mm
Mounting Type: Through Hole
Package / Case: Radial - 3 Leads
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1196R,67-1196,LU1
Base Product Number: SSL-LX5099
LED, RED, T-1 3/4 (5MM), 10 µCD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10.5mA; Forward Voltage:9V; Wavelength Typ:660nm; Luminous Intensity:10µcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1242049-SSL-LX5099LBI-SRD | 20J2583 |
| Product Name | Optoelectronics - LED Indication - Discrete | Led, Red, T-1 3/4 (5Mm), 10 Μcd, 660Nm; Led Color Lumex |
| LED Type | Red; Red | Red; Red |
| Peak Wavelength | 660 nm (6600 Å) | 660 nm (6600 Å) |
| Viewing Angle | 60 degrees | 60 degrees |
| Lens Type | Domed Lens | |
| Additional Wavelength | 660nm | 660nm |