ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX5099IGW-CA

Description
Win Source Part Number: 1242170-SSL-LX5099IG W-CA Category: Optoelectronics>LED Indication - Discrete Color: Green, Red Package: Bulk Standard Package: 1,000 Configuration: Common Anode Viewing Angle: 60° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 6mcd Green, 6mcd Red Voltage - Forward (Vf) (Typ): 2.2V Green, 2V Red Current - Test: 20mA Green, 20mA Red Wavelength - Peak: 565nm Green, 635nm Red Height (Max): 11.00mm Mounting Type: Through Hole Package / Case: Radial - 3 Leads Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX5099IGW-CAR Base Product Number: SSL-LX5099
Request a Quote Datasheet
Description
Win Source Part Number: 1242170-SSL-LX5099IG W-CA Category: Optoelectronics>LED Indication - Discrete Color: Green, Red Package: Bulk Standard Package: 1,000 Configuration: Common Anode Viewing Angle: 60° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 6mcd Green, 6mcd Red Voltage - Forward (Vf) (Typ): 2.2V Green, 2V Red Current - Test: 20mA Green, 20mA Red Wavelength - Peak: 565nm Green, 635nm Red Height (Max): 11.00mm Mounting Type: Through Hole Package / Case: Radial - 3 Leads Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX5099IGW-CAR Base Product Number: SSL-LX5099
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242170-SSL-LX5099IGW-CA
Optoelectronics - LED Indication - Discrete 1242170-SSL-LX5099IGW-CA
Win Source Part Number: 1242170-SSL-LX5099IG W-CA Category: Optoelectronics>LED Indication - Discrete Color: Green, Red Package: Bulk Standard Package: 1,000 Configuration: Common Anode Viewing Angle: 60° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 6mcd Green, 6mcd Red Voltage - Forward (Vf) (Typ): 2.2V Green, 2V Red Current - Test: 20mA Green, 20mA Red Wavelength - Peak: 565nm Green, 635nm Red Height (Max): 11.00mm Mounting Type: Through Hole Package / Case: Radial - 3 Leads Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX5099IGW-CAR Base Product Number: SSL-LX5099

Win Source Part Number: 1242170-SSL-LX5099IGW-CA
Category: Optoelectronics>LED Indication - Discrete
Color: Green, Red
Package: Bulk
Standard Package: 1,000
Configuration: Common Anode
Viewing Angle: 60°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 6mcd Green, 6mcd Red
Voltage - Forward (Vf) (Typ): 2.2V Green, 2V Red
Current - Test: 20mA Green, 20mA Red
Wavelength - Peak: 565nm Green, 635nm Red
Height (Max): 11.00mm
Mounting Type: Through Hole
Package / Case: Radial - 3 Leads
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSL-LX5099IGW-CAR
Base Product Number: SSL-LX5099

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1242170-SSL-LX5099IGW-CA
Product Name Optoelectronics - LED Indication - Discrete
LED Type Red; Green; Multi-Colored; Green, Red
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0678 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details
Specs
LED Package: T-1
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details