ITW Electronic Component Solutions - Lumex LED Indication - Discrete SSL-LX5093YD

Description
Yellow LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Yellow LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-1116-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1116-ND
LED Indication - Discrete 67-1116-ND
Yellow LED Indication - Discrete 2.1V Radial

Yellow LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
LED; Yellow;30mcd;0.232In.;T 1-3/4;150mA;2.1V;60deg;585nm;Diffused - 70127534 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Yellow;30mcd;0.232In.;T 1-3/4;150mA;2.1V;60deg;585nm;Diffused
70127534
LED; Yellow;30mcd;0.232In.;T 1-3/4;150mA;2.1V;60deg;585nm;Diffused 70127534
LED; Yellow;30mcd;0.232In .;T 1-3/4;150mA;2.1V;60d eg;585nm;Diffused

LED; Yellow;30mcd;0.232In.;T 1-3/4;150mA;2.1V;60deg;585nm;Diffused

Supplier's Site
Led, Yellow, T-1 3/4 (5Mm), 30Mcd, 585Nm; Led Color Lumex - 09J9326 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 3/4 (5Mm), 30Mcd, 585Nm; Led Color Lumex
09J9326
Led, Yellow, T-1 3/4 (5Mm), 30Mcd, 585Nm; Led Color Lumex 09J9326
LED, YELLOW, T-1 3/4 (5MM), 30MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:30mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

LED, YELLOW, T-1 3/4 (5MM), 30MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:30mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Yellow 5 mm 60° Diffused 30 mcd 2.1 V Through Hole LED - T-1? - 454-SSL-LX5093YD - Utmel Electronic Limited
Hong Kong, China
Yellow 5 mm 60° Diffused 30 mcd 2.1 V Through Hole LED - T-1?
454-SSL-LX5093YD
Yellow 5 mm 60° Diffused 30 mcd 2.1 V Through Hole LED - T-1? 454-SSL-LX5093YD
Yellow 5 mm 60° Diffused 30 mcd 2.1 V Through Hole LED - T-1?

Yellow 5 mm 60° Diffused 30 mcd 2.1 V Through Hole LED - T-1?

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-1116-ND 70127534 09J9326 454-SSL-LX5093YD
Product Name LED Indication - Discrete LED; Yellow;30mcd;0.232In.;T 1-3/4;150mA;2.1V;60deg;585nm;Diffused Led, Yellow, T-1 3/4 (5Mm), 30Mcd, 585Nm; Led Color Lumex Yellow 5 mm 60° Diffused 30 mcd 2.1 V Through Hole LED - T-1?
LED Package: Radial T-1 3/4 (5mm)
LED Type Yellow Yellow Yellow; Yellow Yellow
Peak Wavelength 585 nm (5850 Å) 585 nm (5850 Å) 585 nm (5850 Å)
Viewing Angle 60 degrees 60 degrees
Luminous Intensity 30 milliCandela 30 milliCandela 30 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1200 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 100 degrees
View Details