ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX5093XUSBC

Description
Win Source Part Number: 1242182-SSL-LX5093XU SBC Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Bulk Standard Package: 500 Configuration: Standard Viewing Angle: 10° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 2500mcd Voltage - Forward (Vf) (Typ): 3.5V Current - Test: 20mA Wavelength - Peak: 470nm Height (Max): 8.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX5093XUSBCR Base Product Number: SSL-LX5093
Request a Quote Datasheet
Description
Win Source Part Number: 1242182-SSL-LX5093XU SBC Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Bulk Standard Package: 500 Configuration: Standard Viewing Angle: 10° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 2500mcd Voltage - Forward (Vf) (Typ): 3.5V Current - Test: 20mA Wavelength - Peak: 470nm Height (Max): 8.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX5093XUSBCR Base Product Number: SSL-LX5093
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242182-SSL-LX5093XUSBC
Optoelectronics - LED Indication - Discrete 1242182-SSL-LX5093XUSBC
Win Source Part Number: 1242182-SSL-LX5093XU SBC Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Bulk Standard Package: 500 Configuration: Standard Viewing Angle: 10° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 2500mcd Voltage - Forward (Vf) (Typ): 3.5V Current - Test: 20mA Wavelength - Peak: 470nm Height (Max): 8.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX5093XUSBCR Base Product Number: SSL-LX5093

Win Source Part Number: 1242182-SSL-LX5093XUSBC
Category: Optoelectronics>LED Indication - Discrete
Color: Blue
Package: Bulk
Standard Package: 500
Configuration: Standard
Viewing Angle: 10°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 2500mcd
Voltage - Forward (Vf) (Typ): 3.5V
Current - Test: 20mA
Wavelength - Peak: 470nm
Height (Max): 8.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSL-LX5093XUSBCR
Base Product Number: SSL-LX5093

Buy Now Datasheet
Led, Blue, T-1 3/4 (5Mm), 2.5Cd, 470Nm; Led Color Lumex - 20J2516 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, T-1 3/4 (5Mm), 2.5Cd, 470Nm; Led Color Lumex
20J2516
Led, Blue, T-1 3/4 (5Mm), 2.5Cd, 470Nm; Led Color Lumex 20J2516
LED, BLUE, T-1 3/4 (5MM), 2.5CD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:470nm; Luminous Intensity:2500mcd; Viewing Angle:10°; MSL:- RoHS Compliant: Yes

LED, BLUE, T-1 3/4 (5MM), 2.5CD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:470nm; Luminous Intensity:2500mcd; Viewing Angle:10°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1242182-SSL-LX5093XUSBC 20J2516
Product Name Optoelectronics - LED Indication - Discrete Led, Blue, T-1 3/4 (5Mm), 2.5Cd, 470Nm; Led Color Lumex
LED Type Blue; Blue Blue; Blue
Peak Wavelength 470 nm (4700 Å) 470 nm (4700 Å)
Viewing Angle 10 degrees 10 degrees
Forward Voltage 3.5 volts 3.5 volts
Lens Type Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169843 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details