ITW Electronic Component Solutions - Lumex Led, Red, T-1 3/4 (5Mm), 1.2Cd, 660Nm; Led Color Lumex SSL-LX5093XRC

Description
LED, RED, T-1 3/4 (5MM), 1.2CD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:1200mcd; Viewing Angle:20°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, RED, T-1 3/4 (5MM), 1.2CD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:1200mcd; Viewing Angle:20°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 3/4 (5Mm), 1.2Cd, 660Nm; Led Color Lumex - 20J2501 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 1.2Cd, 660Nm; Led Color Lumex
20J2501
Led, Red, T-1 3/4 (5Mm), 1.2Cd, 660Nm; Led Color Lumex 20J2501
LED, RED, T-1 3/4 (5MM), 1.2CD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:1200mcd; Viewing Angle:20°; MSL:- RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 1.2CD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:1200mcd; Viewing Angle:20°; MSL:- RoHS Compliant: Yes

Supplier's Site
Led, Quasarbrite, Red, T-1 3/4 (5Mm), 660 Nm, 1.7 V, 20 Ma, 1200 Mcd Rohs Compliant Lumex - 89T9092 - Newark, An Avnet Company
Chicago, IL, United States
Led, Quasarbrite, Red, T-1 3/4 (5Mm), 660 Nm, 1.7 V, 20 Ma, 1200 Mcd Rohs Compliant Lumex
89T9092
Led, Quasarbrite, Red, T-1 3/4 (5Mm), 660 Nm, 1.7 V, 20 Ma, 1200 Mcd Rohs Compliant Lumex 89T9092
LED, QuasarBrite, Red, T-1 3/4 (5mm), 660 nm, 1.7 V, 20 mA, 1200 mcd RoHS Compliant: Yes

LED, QuasarBrite, Red, T-1 3/4 (5mm), 660 nm, 1.7 V, 20 mA, 1200 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 20J2501 89T9092
Product Name Led, Red, T-1 3/4 (5Mm), 1.2Cd, 660Nm; Led Color Lumex Led, Quasarbrite, Red, T-1 3/4 (5Mm), 660 Nm, 1.7 V, 20 Ma, 1200 Mcd Rohs Compliant Lumex
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017463 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
Specs
LED Package: T-1 3/4
LED Type Yellow
Viewing Angle 20 degrees
View Details