ITW Electronic Component Solutions - Lumex LED Indication - Discrete SSL-LX5093UWW

Description
White LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
White LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-1696-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1696-ND
LED Indication - Discrete 67-1696-ND
White LED Indication - Discrete 3.2V Radial

White LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
LED; 5MM ULTRA WHITE LED - 70127395 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; 5MM ULTRA WHITE LED
70127395
LED; 5MM ULTRA WHITE LED 70127395
LED; 5MM ULTRA WHITE LED

LED; 5MM ULTRA WHITE LED

Supplier's Site
Led, White, T-1 3/4 (5Mm), 680Mcd, 550Nm; Product Range Lumex - 57J2335 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, T-1 3/4 (5Mm), 680Mcd, 550Nm; Product Range Lumex
57J2335
Led, White, T-1 3/4 (5Mm), 680Mcd, 550Nm; Product Range Lumex 57J2335
LED, WHITE, T-1 3/4 (5MM), 680MCD, 550NM; Product Range:SSL Series; LED Color:White; Viewing Angle:70°; Luminous Flux @ Test:-; CCT:-; Forward Current If Max:100mA; Forward Voltage @ Test:3.6mV; Forward Current @ Test:20mA RoHS Compliant: Yes

LED, WHITE, T-1 3/4 (5MM), 680MCD, 550NM; Product Range:SSL Series; LED Color:White; Viewing Angle:70°; Luminous Flux @ Test:-; CCT:-; Forward Current If Max:100mA; Forward Voltage @ Test:3.6mV; Forward Current @ Test:20mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-1696-ND 70127395 57J2335
Product Name LED Indication - Discrete LED; 5MM ULTRA WHITE LED Led, White, T-1 3/4 (5Mm), 680Mcd, 550Nm; Product Range Lumex
LED Package: Radial
LED Type White White White; White
Peak Wavelength 550 nm (5500 Å) 560 nm (5600 Å)
Viewing Angle 70 degrees 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 12 degrees
View Details
LED White Lighting - 1416-L128-3090SA35A00C1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details