ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX5093USBC

Description
Win Source Part Number: 1242184-SSL-LX5093US BC Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Bulk Standard Package: 500 Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1000mcd Voltage - Forward (Vf) (Typ): 3.5V Current - Test: 20mA Wavelength - Peak: 470nm Height (Max): 8.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 (5mm) Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1750,67-1750R,SSL LX5093USBC,Q5047686 Base Product Number: SSL-LX5093
Request a Quote Datasheet
Description
Win Source Part Number: 1242184-SSL-LX5093US BC Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Bulk Standard Package: 500 Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1000mcd Voltage - Forward (Vf) (Typ): 3.5V Current - Test: 20mA Wavelength - Peak: 470nm Height (Max): 8.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 (5mm) Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1750,67-1750R,SSL LX5093USBC,Q5047686 Base Product Number: SSL-LX5093
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242184-SSL-LX5093USBC
Optoelectronics - LED Indication - Discrete 1242184-SSL-LX5093USBC
Win Source Part Number: 1242184-SSL-LX5093US BC Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Bulk Standard Package: 500 Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1000mcd Voltage - Forward (Vf) (Typ): 3.5V Current - Test: 20mA Wavelength - Peak: 470nm Height (Max): 8.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 (5mm) Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1750,67-1750R,SSL LX5093USBC,Q5047686 Base Product Number: SSL-LX5093

Win Source Part Number: 1242184-SSL-LX5093USBC
Category: Optoelectronics>LED Indication - Discrete
Color: Blue
Package: Bulk
Standard Package: 500
Configuration: Standard
Viewing Angle: 30°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 1000mcd
Voltage - Forward (Vf) (Typ): 3.5V
Current - Test: 20mA
Wavelength - Peak: 470nm
Height (Max): 8.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4 (5mm)
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1750,67-1750R,SSLLX5093USBC,Q5047686
Base Product Number: SSL-LX5093

Buy Now Datasheet
LED Indication - Discrete - 67-1750-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1750-ND
LED Indication - Discrete 67-1750-ND
Blue LED Indication - Discrete 3.5V Radial

Blue LED Indication - Discrete 3.5V Radial

Buy Now Datasheet
LED; T-5mm LED 47-nm Ultra Super Blue Clear - 70127349 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; T-5mm LED 47-nm Ultra Super Blue Clear
70127349
LED; T-5mm LED 47-nm Ultra Super Blue Clear 70127349
LED; T-5mm LED 47-nm Ultra Super Blue Clear

LED; T-5mm LED 47-nm Ultra Super Blue Clear

Supplier's Site
Led, Blue, T-1 3/4 (5Mm), 1Cd, 470Nm; Led Color Lumex - 20J2492 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, T-1 3/4 (5Mm), 1Cd, 470Nm; Led Color Lumex
20J2492
Led, Blue, T-1 3/4 (5Mm), 1Cd, 470Nm; Led Color Lumex 20J2492
LED, BLUE, T-1 3/4 (5MM), 1CD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:470nm; Luminous Intensity:1000mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

LED, BLUE, T-1 3/4 (5MM), 1CD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:470nm; Luminous Intensity:1000mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1242184-SSL-LX5093USBC 67-1750-ND 70127349 20J2492
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete LED; T-5mm LED 47-nm Ultra Super Blue Clear Led, Blue, T-1 3/4 (5Mm), 1Cd, 470Nm; Led Color Lumex
LED Type Blue; Blue Blue Blue Blue; Blue
Peak Wavelength 470 nm (4700 Å) 470 nm (4700 Å) 470 nm (4700 Å) 470 nm (4700 Å)
Viewing Angle 30 degrees 30 degrees 30 degrees
Forward Voltage 3.5 volts 3.5 volts 3.5 volts
Lens Type Domed Lens Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - XLUGY29M-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 565 to 590 nm (5650 to 5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 35 degrees
View Details