ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX5093TC

Description
Win Source Part Number: 1241991-SSL-LX5093TC Category: Optoelectronics>LED Indication - Discrete Color: Turquoise Package: Bulk Standard Package: 500 Configuration: Standard Viewing Angle: 20° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 2200mcd Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 20mA Height (Max): 8.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSLLX5093TC,67-2063 Base Product Number: SSL-LX5093
Request a Quote Datasheet
Description
Win Source Part Number: 1241991-SSL-LX5093TC Category: Optoelectronics>LED Indication - Discrete Color: Turquoise Package: Bulk Standard Package: 500 Configuration: Standard Viewing Angle: 20° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 2200mcd Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 20mA Height (Max): 8.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSLLX5093TC,67-2063 Base Product Number: SSL-LX5093
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241991-SSL-LX5093TC
Optoelectronics - LED Indication - Discrete 1241991-SSL-LX5093TC
Win Source Part Number: 1241991-SSL-LX5093TC Category: Optoelectronics>LED Indication - Discrete Color: Turquoise Package: Bulk Standard Package: 500 Configuration: Standard Viewing Angle: 20° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 2200mcd Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 20mA Height (Max): 8.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSLLX5093TC,67-2063 Base Product Number: SSL-LX5093

Win Source Part Number: 1241991-SSL-LX5093TC
Category: Optoelectronics>LED Indication - Discrete
Color: Turquoise
Package: Bulk
Standard Package: 500
Configuration: Standard
Viewing Angle: 20°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 2200mcd
Voltage - Forward (Vf) (Typ): 3.2V
Current - Test: 20mA
Height (Max): 8.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSLLX5093TC,67-2063
Base Product Number: SSL-LX5093

Buy Now Datasheet
LED Indication - Discrete - 67-2063-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-2063-ND
LED Indication - Discrete 67-2063-ND
Turquoise LED Indication - Discrete 3.2V Radial

Turquoise LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Led, Quasarbrite, Turquoise, T-1 3/4 (5Mm), 3.2 V, 20 Ma, 2200 Mcd Rohs Compliant Lumex - 89T9086 - Newark, An Avnet Company
Chicago, IL, United States
Led, Quasarbrite, Turquoise, T-1 3/4 (5Mm), 3.2 V, 20 Ma, 2200 Mcd Rohs Compliant Lumex
89T9086
Led, Quasarbrite, Turquoise, T-1 3/4 (5Mm), 3.2 V, 20 Ma, 2200 Mcd Rohs Compliant Lumex 89T9086
LED, QuasarBrite, Turquoise, T-1 3/4 (5mm), 3.2 V, 20 mA, 2200 mcd RoHS Compliant: Yes

LED, QuasarBrite, Turquoise, T-1 3/4 (5mm), 3.2 V, 20 mA, 2200 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
LED; 5 mm Turquois 550nm, 2200mcd LumexInspirationLED - 70127442 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; 5 mm Turquois 550nm, 2200mcd LumexInspirationLED
70127442
LED; 5 mm Turquois 550nm, 2200mcd LumexInspirationLED 70127442
LED; 5 mm Turquois 550nm, 2200mcd LumexInspirationLED

LED; 5 mm Turquois 550nm, 2200mcd LumexInspirationLED

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1241991-SSL-LX5093TC 67-2063-ND 89T9086 70127442
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Led, Quasarbrite, Turquoise, T-1 3/4 (5Mm), 3.2 V, 20 Ma, 2200 Mcd Rohs Compliant Lumex LED; 5 mm Turquois 550nm, 2200mcd LumexInspirationLED
LED Type Turquoise Turquoise Turquois
Viewing Angle 20 degrees 20 degrees
Forward Voltage 3.2 volts 3.2 volts
Lens Type Domed Lens Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
EXCELED™ series side view chip LED - SML-A12P8T - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 3800Lm, 1.458M; Light Colour Ledvance - 85AC2473 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 30000 milliwatts
View Details