ITW Electronic Component Solutions - Lumex LED Indication - Discrete SSL-LX5093SUGD

Description
Green LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SSL-LX5093SUGD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SSL-LX5093SUGD-ND
LED Indication - Discrete SSL-LX5093SUGD-ND
Green LED Indication - Discrete 2.2V Radial

Green LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
LED; 5MM SUPER ULTRA 565NM GREEN LED DIFF - 70127385 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; 5MM SUPER ULTRA 565NM GREEN LED DIFF
70127385
LED; 5MM SUPER ULTRA 565NM GREEN LED DIFF 70127385
LED; 5MM SUPER ULTRA 565NM GREEN LED DIFF

LED; 5MM SUPER ULTRA 565NM GREEN LED DIFF

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SSL-LX5093SUGD-ND 70127385
Product Name LED Indication - Discrete LED; 5MM SUPER ULTRA 565NM GREEN LED DIFF
LED Package: Radial
LED Type Green Green
Peak Wavelength 574 nm (5740 Å) 574 nm (5740 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1395-1-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details