ITW Electronic Component Solutions - Lumex LED Indication - Discrete - SSL-LX5093SRD/D SSL-LX5093SRD/D

Description
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 804723-SSL-LX5093SRD /D Packaging: Bulk Mounting Style: Through Hole Color: Red Configuration: Standard Viewing Angle: 60° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 250mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 Manufacturer Package: Radial Height (Maximum): 8.60mm Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 804723-SSL-LX5093SRD /D Packaging: Bulk Mounting Style: Through Hole Color: Red Configuration: Standard Viewing Angle: 60° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 250mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 Manufacturer Package: Radial Height (Maximum): 8.60mm Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SSL-LX5093SRD/D
804723-SSL-LX5093SRD/D
LED Indication - Discrete - SSL-LX5093SRD/D 804723-SSL-LX5093SRD/D
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 804723-SSL-LX5093SRD /D Packaging: Bulk Mounting Style: Through Hole Color: Red Configuration: Standard Viewing Angle: 60° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 250mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 Manufacturer Package: Radial Height (Maximum): 8.60mm Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Lumex Opto/Components Inc.
Win Source Part Number: 804723-SSL-LX5093SRD/D
Packaging: Bulk
Mounting Style: Through Hole
Color: Red
Configuration: Standard
Viewing Angle: 60°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 250mcd
Voltage - Forward (Vf) (Typ): 1.7V
Current - Test: 20mA
Wavelength - Peak: 660nm
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
Manufacturer Package: Radial
Height (Maximum): 8.60mm
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
LED Indication - Discrete - 67-1648-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1648-ND
LED Indication - Discrete 67-1648-ND
Red LED Indication - Discrete 1.7V Radial

Red LED Indication - Discrete 1.7V Radial

Buy Now Datasheet
LED; Red;250mcd;0.232In.Dia.;T-1-3/4;150mA;1.7V;660nm;60deg;-40 to 85degC - 70127631 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Red;250mcd;0.232In.Dia.;T-1-3/4;150mA;1.7V;660nm;60deg;-40 to 85degC
70127631
LED; Red;250mcd;0.232In.Dia.;T-1-3/4;150mA;1.7V;660nm;60deg;-40 to 85degC 70127631
LED; Red;250mcd;0.232In.D ia.;T-1-3/4;150mA;1. 7V;660nm;60deg;-40 to 85degC

LED; Red;250mcd;0.232In.Dia.;T-1-3/4;150mA;1.7V;660nm;60deg;-40 to 85degC

Supplier's Site
Led, Red, T-1 3/4 (5Mm), 250Mcd, 660Nm; Led Color Lumex - 09J9321 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 250Mcd, 660Nm; Led Color Lumex
09J9321
Led, Red, T-1 3/4 (5Mm), 250Mcd, 660Nm; Led Color Lumex 09J9321
LED, RED, T-1 3/4 (5MM), 250MCD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:250mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 250MCD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:250mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 804723-SSL-LX5093SRD/D 67-1648-ND 70127631 09J9321
Product Name LED Indication - Discrete - SSL-LX5093SRD/D LED Indication - Discrete LED; Red;250mcd;0.232In.Dia.;T-1-3/4;150mA;1.7V;660nm;60deg;-40 to 85degC Led, Red, T-1 3/4 (5Mm), 250Mcd, 660Nm; Led Color Lumex
LED Type Red; Red Red Red Red; Red
Peak Wavelength 660 nm (6600 Å) 660 nm (6600 Å) 660 nm (6600 Å) 660 nm (6600 Å)
Viewing Angle 60 degrees 60 degrees 60 degrees
Forward Voltage 1.7 volts 1.7 volts 1.7 volts
Lens Type Domed Lens Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details