ITW Electronic Component Solutions - Lumex LED Indication - Discrete SSL-LX5093SRC/F

Description
Red LED Indication - Discrete 1.7V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 1.7V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SSL-LX5093SRC/F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SSL-LX5093SRC/F-ND
LED Indication - Discrete SSL-LX5093SRC/F-ND
Red LED Indication - Discrete 1.7V Radial

Red LED Indication - Discrete 1.7V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242081-SSL-LX5093SRC/F
Optoelectronics - LED Indication - Discrete 1242081-SSL-LX5093SRC/F
Win Source Part Number: 1242081-SSL-LX5093SR C/F Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 500 Configuration: Independent Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 4000mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 8.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Dimension: 5.00mm Dia Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSL-LX5093

Win Source Part Number: 1242081-SSL-LX5093SRC/F
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bulk
Standard Package: 500
Configuration: Independent
Viewing Angle: 30°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 4000mcd
Voltage - Forward (Vf) (Typ): 1.7V
Current - Test: 20mA
Wavelength - Peak: 660nm
Height (Max): 8.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4
Dimension: 5.00mm Dia
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Base Product Number: SSL-LX5093

Buy Now Datasheet
T-5Mm Led Lamp, 660Nm Gaalas Red, 4000Mcd Typ Lumex - 67K3545 - Newark, An Avnet Company
Chicago, IL, United States
T-5Mm Led Lamp, 660Nm Gaalas Red, 4000Mcd Typ Lumex
67K3545
T-5Mm Led Lamp, 660Nm Gaalas Red, 4000Mcd Typ Lumex 67K3545
T-5mm LED LAMP, 660nm GaAlAs RED, 4000mcd TYP

T-5mm LED LAMP, 660nm GaAlAs RED, 4000mcd TYP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SSL-LX5093SRC/F-ND 1242081-SSL-LX5093SRC/F 67K3545
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete T-5Mm Led Lamp, 660Nm Gaalas Red, 4000Mcd Typ Lumex
LED Package: Radial
LED Type Red Red; Red
Peak Wavelength 660 nm (6600 Å) 660 nm (6600 Å)
Viewing Angle 30 degrees 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103077 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Specs
LED Type Red; Green; Blue; White; Amber, Warm White, Clear
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details
ES3 LED Backlight Module 3 chip- RGB - MD-BW-ES3-RGB - ECO Light LED
Specs
LED Type Red; Green; Blue; Multi-Colored
Optical Power Output 720 milliwatts
View Details