ITW Electronic Component Solutions - Lumex LED Indication - Discrete SSL-LX5093SRC/E

Description
Red LED Indication - Discrete 1.7V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 1.7V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-1612-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1612-ND
LED Indication - Discrete 67-1612-ND
Red LED Indication - Discrete 1.7V Radial

Red LED Indication - Discrete 1.7V Radial

Buy Now Datasheet
Led, Red, T-1 3/4 (5Mm), 2.8Cd, 660Nm; Led Color Lumex - 09J9320 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 2.8Cd, 660Nm; Led Color Lumex
09J9320
Led, Red, T-1 3/4 (5Mm), 2.8Cd, 660Nm; Led Color Lumex 09J9320
LED, RED, T-1 3/4 (5MM), 2.8CD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:2800mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 2.8CD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:2800mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

Supplier's Site
LED; Red;2800mcd;0.232In.Dia.;T-5mm (T-1-3/4);30deg;660nm;Water Clear - 70127622 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Red;2800mcd;0.232In.Dia.;T-5mm (T-1-3/4);30deg;660nm;Water Clear
70127622
LED; Red;2800mcd;0.232In.Dia.;T-5mm (T-1-3/4);30deg;660nm;Water Clear 70127622
LED, 4.0 V Reverse Voltage, 100 mW Power Dissipation, 1.7 V Forward Voltage Operating temperature -40 °C to +85 °C Water clear epoxy lens finish.

LED, 4.0 V Reverse Voltage, 100 mW Power Dissipation, 1.7 V Forward Voltage

  • Operating temperature -40 °C to +85 °C
    Water clear epoxy lens finish.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-1612-ND 09J9320 70127622
Product Name LED Indication - Discrete Led, Red, T-1 3/4 (5Mm), 2.8Cd, 660Nm; Led Color Lumex LED; Red;2800mcd;0.232In.Dia.;T-5mm (T-1-3/4);30deg;660nm;Water Clear
LED Package: Radial T-1 3/4 (5mm) 0.232in.
LED Type Red Red; Red Red
Peak Wavelength 660 nm (6600 Å) 660 nm (6600 Å) 660 nm (6600 Å)
Viewing Angle 30 degrees 30 degrees
Luminous Intensity 2800 milliCandela 2800 milliCandela 280 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121837 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
SINGLE COLOR LED, GREEN, 3.1mm - SLR342MG3F - Karl Kruse GmbH & Co. KG
Specs
LED Type Green
View Details