ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX5093SRC/DW

Description
Win Source Part Number: 1242070-SSL-LX5093SR C/DW Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1800mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 8.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSLLX5093SRCDW,67-16 11R,67-1611 Base Product Number: SSL-LX5093
Request a Quote Datasheet
Description
Win Source Part Number: 1242070-SSL-LX5093SR C/DW Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1800mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 8.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSLLX5093SRCDW,67-16 11R,67-1611 Base Product Number: SSL-LX5093
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242070-SSL-LX5093SRC/DW
Optoelectronics - LED Indication - Discrete 1242070-SSL-LX5093SRC/DW
Win Source Part Number: 1242070-SSL-LX5093SR C/DW Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1800mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 8.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSLLX5093SRCDW,67-16 11R,67-1611 Base Product Number: SSL-LX5093

Win Source Part Number: 1242070-SSL-LX5093SRC/DW
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 30°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 1800mcd
Voltage - Forward (Vf) (Typ): 1.7V
Current - Test: 20mA
Wavelength - Peak: 660nm
Height (Max): 8.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSLLX5093SRCDW,67-1611R,67-1611
Base Product Number: SSL-LX5093

Buy Now Datasheet
LED Indication - Discrete - 67-1611-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1611-ND
LED Indication - Discrete 67-1611-ND
Red LED Indication - Discrete 1.7V Radial

Red LED Indication - Discrete 1.7V Radial

Buy Now Datasheet
LED; Red; 1800 mcd (Typ.); 5.9 in.; T1 3/4; 150 mA; 1.7 V; 4 V; 660 nm; 100 mW - 70127642 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Red; 1800 mcd (Typ.); 5.9 in.; T1 3/4; 150 mA; 1.7 V; 4 V; 660 nm; 100 mW
70127642
LED; Red; 1800 mcd (Typ.); 5.9 in.; T1 3/4; 150 mA; 1.7 V; 4 V; 660 nm; 100 mW 70127642
Super Red LED, 4.0 V Reverse Voltage, 100 mW Power Dissipation Operating temperature -40 °C to +85 °C Water clear lens. 660 nm peak wavelength.

Super Red LED, 4.0 V Reverse Voltage, 100 mW Power Dissipation

  • Operating temperature -40 °C to +85 °C
    Water clear lens. 660 nm peak wavelength.
Supplier's Site
Led, Red, T-1 3/4 (5Mm), 1.8Cd, 660Nm; Led Color Lumex - 58K2374 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 1.8Cd, 660Nm; Led Color Lumex
58K2374
Led, Red, T-1 3/4 (5Mm), 1.8Cd, 660Nm; Led Color Lumex 58K2374
LED, RED, T-1 3/4 (5MM), 1.8CD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:1800mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 1.8CD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:1800mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1242070-SSL-LX5093SRC/DW 67-1611-ND 70127642 58K2374
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete LED; Red; 1800 mcd (Typ.); 5.9 in.; T1 3/4; 150 mA; 1.7 V; 4 V; 660 nm; 100 mW Led, Red, T-1 3/4 (5Mm), 1.8Cd, 660Nm; Led Color Lumex
LED Type Red; Red Red Red Red; Red
Peak Wavelength 660 nm (6600 Å) 660 nm (6600 Å) 660 nm (6600 Å) 660 nm (6600 Å)
Viewing Angle 30 degrees 30 degrees 30 degrees
Forward Voltage 1.7 volts 1.7 volts 1.7 volts 1.7 volts
Lens Type Domed Lens Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Color Lighting - 516-2676-5-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details