ITW Electronic Component Solutions - Lumex LED Indication - Discrete SSL-LX5093LYD

Description
Yellow LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Yellow LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-1111-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1111-ND
LED Indication - Discrete 67-1111-ND
Yellow LED Indication - Discrete 2.1V Radial

Yellow LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
LED; Yellow;30mcd;0.232In.;T 1-3/4;150mA;2.1V;60deg;585nm;Diffused - 70127634 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Yellow;30mcd;0.232In.;T 1-3/4;150mA;2.1V;60deg;585nm;Diffused
70127634
LED; Yellow;30mcd;0.232In.;T 1-3/4;150mA;2.1V;60deg;585nm;Diffused 70127634
LED; Yellow;30mcd;0.232In .;T 1-3/4;150mA;2.1V;60d eg;585nm;Diffused

LED; Yellow;30mcd;0.232In.;T 1-3/4;150mA;2.1V;60deg;585nm;Diffused

Supplier's Site
Led, Yellow, T-1 3/4 (5Mm), 30Mcd, 585Nm; Led Color Lumex - 09J9316 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 3/4 (5Mm), 30Mcd, 585Nm; Led Color Lumex
09J9316
Led, Yellow, T-1 3/4 (5Mm), 30Mcd, 585Nm; Led Color Lumex 09J9316
LED, YELLOW, T-1 3/4 (5MM), 30MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:30mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

LED, YELLOW, T-1 3/4 (5MM), 30MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:30mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-1111-ND 70127634 09J9316
Product Name LED Indication - Discrete LED; Yellow;30mcd;0.232In.;T 1-3/4;150mA;2.1V;60deg;585nm;Diffused Led, Yellow, T-1 3/4 (5Mm), 30Mcd, 585Nm; Led Color Lumex
LED Package: Radial T-1 3/4 (5mm)
LED Type Yellow Yellow Yellow; Yellow
Peak Wavelength 585 nm (5850 Å) 585 nm (5850 Å) 585 nm (5850 Å)
Viewing Angle 60 degrees 60 degrees
Luminous Intensity 30 milliCandela 40180 milliCandela 30 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
High Power SMD LEDs -  - SunLED Company, LLC
SunLED Company, LLC
Specs
LED Type Infrared; Red; Yellow; Green; Blue; Multi-Colored
Lens Type Domed Lens
Array Array (optional feature)
View Details
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details