ITW Electronic Component Solutions - Lumex LED Indication - Discrete SSL-LX5093LGD

Description
Green LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-1108-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1108-ND
LED Indication - Discrete 67-1108-ND
Green LED Indication - Discrete 2V Radial

Green LED Indication - Discrete 2V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242115-SSL-LX5093LGD
Optoelectronics - LED Indication - Discrete 1242115-SSL-LX5093LGD
Win Source Part Number: 1242115-SSL-LX5093LG D Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 60° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 30mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 565nm Height (Max): 8.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1108,67-1108R,SSL LX5093LGD Base Product Number: SSL-LX5093

Win Source Part Number: 1242115-SSL-LX5093LGD
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 60°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 30mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 565nm
Height (Max): 8.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1108,67-1108R,SSLLX5093LGD
Base Product Number: SSL-LX5093

Buy Now Datasheet
LED; Green;30mcd;0.232In.Dia.;T-1-3/4;60deg;565nm;150mA;2.2V Vf;5V Vr - 70127632 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Green;30mcd;0.232In.Dia.;T-1-3/4;60deg;565nm;150mA;2.2V Vf;5V Vr
70127632
LED; Green;30mcd;0.232In.Dia.;T-1-3/4;60deg;565nm;150mA;2.2V Vf;5V Vr 70127632
PCB LED Indicator, Green Color 25 mA steady current

PCB LED Indicator, Green Color

  • 25 mA steady current
Supplier's Site
Led, Green, T-1 3/4 (5Mm), 30Mcd, 565Nm; Led Color Lumex - 09J9313 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 30Mcd, 565Nm; Led Color Lumex
09J9313
Led, Green, T-1 3/4 (5Mm), 30Mcd, 565Nm; Led Color Lumex 09J9313
LED, GREEN, T-1 3/4 (5MM), 30MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:30mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

LED, GREEN, T-1 3/4 (5MM), 30MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:30mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-1108-ND 1242115-SSL-LX5093LGD 70127632 09J9313
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete LED; Green;30mcd;0.232In.Dia.;T-1-3/4;60deg;565nm;150mA;2.2V Vf;5V Vr Led, Green, T-1 3/4 (5Mm), 30Mcd, 565Nm; Led Color Lumex
LED Package: Radial 0.232in. T-1 3/4 (5mm)
LED Type Green Green; Green Green Green; Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å) 565 nm (5650 Å) 565 nm (5650 Å)
Viewing Angle 60 degrees 60 degrees 60 degrees
Luminous Intensity 30 milliCandela 30 milliCandela 30 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017444 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details