ITW Electronic Component Solutions - Lumex LED Indication - Discrete SSL-LX5093ID

Description
Red LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-1105-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1105-ND
LED Indication - Discrete 67-1105-ND
Red LED Indication - Discrete 2V Radial

Red LED Indication - Discrete 2V Radial

Buy Now Datasheet
Led, Red, T-1 3/4 (5Mm), 40Mcd, 635Nm; Led Color Lumex - 09J9310 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 40Mcd, 635Nm; Led Color Lumex
09J9310
Led, Red, T-1 3/4 (5Mm), 40Mcd, 635Nm; Led Color Lumex 09J9310
LED, RED, T-1 3/4 (5MM), 40MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:40mcd; Viewing Angle:60°; Product Range:-RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 40MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:40mcd; Viewing Angle:60°; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
LED; Red;40mcd;0.232In.Dia.;T-1-3/4;150mA;2V;635nm;80deg;Diffused;5V;105mW - 70127533 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Red;40mcd;0.232In.Dia.;T-1-3/4;150mA;2V;635nm;80deg;Diffused;5V;105mW
70127533
LED; Red;40mcd;0.232In.Dia.;T-1-3/4;150mA;2V;635nm;80deg;Diffused;5V;105mW 70127533
T-1 3⁄4 Red LED, 40 mcd (Typ.) Luminous Intensity, 150 mA (Max.) Forward Current Red diffused lens T-1 3⁄4 LED with red diffused lens.

T-1 3⁄4 Red LED, 40 mcd (Typ.) Luminous Intensity, 150 mA (Max.) Forward Current

  • Red diffused lens
    T-1 3⁄4 LED with red diffused lens.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-1105-ND 09J9310 70127533
Product Name LED Indication - Discrete Led, Red, T-1 3/4 (5Mm), 40Mcd, 635Nm; Led Color Lumex LED; Red;40mcd;0.232In.Dia.;T-1-3/4;150mA;2V;635nm;80deg;Diffused;5V;105mW
LED Package: Radial T-1 3/4 (5mm) 0.232 in. (Outer Dia.)
LED Type Red Red; Red Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 60 degrees 60 degrees
Luminous Intensity 40 milliCandela 40 milliCandela 40 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV Emitters - MTSM405UV-D5120S - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
Viewing Angle 120 degrees
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details