Red LED Indication - Discrete 2V Radial
LED, RED, T-1 3/4 (5MM), 80MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:80mcd; Viewing Angle:30°; Product Range:-RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | SSL-LX5093IC-ND | 20J2396 |
| Product Name | LED Indication - Discrete | Led, Red, T-1 3/4 (5Mm), 80Mcd, 635Nm; Led Color Lumex |
| LED Package: | Radial | T-1 3/4 (5mm) |
| LED Type | Red | Red; Red |
| Peak Wavelength | 635 nm (6350 Å) | 635 nm (6350 Å) |
| Viewing Angle | 30 degrees | 30 degrees |
| Luminous Intensity | 80 milliCandela | 80 milliCandela |