ITW Electronic Component Solutions - Lumex LED Indication - Discrete SSL-LX5093BYD

Description
Yellow LED Indication - Discrete 3V Radial
Request a Quote Datasheet
Description
Yellow LED Indication - Discrete 3V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-1495-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1495-ND
LED Indication - Discrete 67-1495-ND
Yellow LED Indication - Discrete 3V Radial

Yellow LED Indication - Discrete 3V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241699-SSL-LX5093BYD
Optoelectronics - LED Indication - Discrete 1241699-SSL-LX5093BYD
Win Source Part Number: 1241699-SSL-LX5093BY D Category: Optoelectronics>LED Indication - Discrete Series: QuasarBrite Color: Yellow Features: Flashing Package: Bulk Standard Package: 500 Configuration: Standard Viewing Angle: 60° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 20mcd Voltage - Forward (Vf) (Typ): 3V Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 8.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 BLINKING Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSLLX5093BYD,67-1495 R,67-1495 Product Status: Obsolete

Win Source Part Number: 1241699-SSL-LX5093BYD
Category: Optoelectronics>LED Indication - Discrete
Series: QuasarBrite
Color: Yellow
Features: Flashing
Package: Bulk
Standard Package: 500
Configuration: Standard
Viewing Angle: 60°
Lens Color: Yellow
Lens Transparency: Diffused
Millicandela Rating: 20mcd
Voltage - Forward (Vf) (Typ): 3V
Current - Test: 20mA
Wavelength - Peak: 585nm
Height (Max): 8.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4 BLINKING
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSLLX5093BYD,67-1495R,67-1495
Product Status: Obsolete

Buy Now
Led, Blinking, 5Mm, Yellow; Product Range Lumex - 09J9785 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blinking, 5Mm, Yellow; Product Range Lumex
09J9785
Led, Blinking, 5Mm, Yellow; Product Range Lumex 09J9785
LED, BLINKING, 5MM, YELLOW; Product Range:SSL-LX5093 Series; LED Color:Yellow; Bulb Size:T-1 3/4 (5mm); Luminous Intensity:20mcd; Blinking Frequency Min:1.5Hz; Blinking Frequency Max:2.5Hz; Operating Voltage Min:3V; Colour:Yellow RoHS Compliant: Yes

LED, BLINKING, 5MM, YELLOW; Product Range:SSL-LX5093 Series; LED Color:Yellow; Bulb Size:T-1 3/4 (5mm); Luminous Intensity:20mcd; Blinking Frequency Min:1.5Hz; Blinking Frequency Max:2.5Hz; Operating Voltage Min:3V; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-1495-ND 1241699-SSL-LX5093BYD 09J9785
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Led, Blinking, 5Mm, Yellow; Product Range Lumex
LED Package: Radial T-1 3/4 (5mm)
LED Type Yellow Yellow; Yellow Yellow; Yellow
Peak Wavelength 585 nm (5850 Å) 585 nm (5850 Å)
Viewing Angle 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASMM-CR03-BV302DKR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details