ITW Electronic Component Solutions - Lumex LED Indication - Discrete SSL-LX5093AD

Description
Amber LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Amber LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-1097-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1097-ND
LED Indication - Discrete 67-1097-ND
Amber LED Indication - Discrete 2V Radial

Amber LED Indication - Discrete 2V Radial

Buy Now Datasheet
Led, Amber, T-1 3/4 (5Mm), 30Mcd, 605Nm; Led Color Lumex - 59K0271 - Newark, An Avnet Company
Chicago, IL, United States
Led, Amber, T-1 3/4 (5Mm), 30Mcd, 605Nm; Led Color Lumex
59K0271
Led, Amber, T-1 3/4 (5Mm), 30Mcd, 605Nm; Led Color Lumex 59K0271
LED, AMBER, T-1 3/4 (5MM), 30MCD, 605NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:30mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

LED, AMBER, T-1 3/4 (5MM), 30MCD, 605NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:30mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-1097-ND 59K0271
Product Name LED Indication - Discrete Led, Amber, T-1 3/4 (5Mm), 30Mcd, 605Nm; Led Color Lumex
LED Package: Radial T-1 3/4 (5mm)
LED Type Amber Amber
Peak Wavelength 605 nm (6050 Å) 605 nm (6050 Å)
Viewing Angle 60 degrees 60 degrees
Luminous Intensity 30 milliCandela 30 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2097972 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
T-2 120 Volt Lamps -  - Data Display Products
Data Display Products
Specs
LED Package: T-2
LED Type Red; Orange; Green; Blue; White; Amber
Forward Voltage 120 volts
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details