ITW Electronic Component Solutions - Lumex LED Indication - Discrete SSL-LX5063ID

Description
Red LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-1090-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1090-ND
LED Indication - Discrete 67-1090-ND
Red LED Indication - Discrete 2V Radial

Red LED Indication - Discrete 2V Radial

Buy Now Datasheet
Optoelectronics - LED Indication - Discrete - 1242019-SSL-LX5063ID - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242019-SSL-LX5063ID
Optoelectronics - LED Indication - Discrete 1242019-SSL-LX5063ID
Win Source Part Number: 1242019-SSL-LX5063ID Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 60° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 40mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 635nm Height (Max): 6.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSLLX5063ID,67-1090, 67-1090R Base Product Number: SSL-LX5063

Win Source Part Number: 1242019-SSL-LX5063ID
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 60°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 40mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 635nm
Height (Max): 6.00mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSLLX5063ID,67-1090,67-1090R
Base Product Number: SSL-LX5063

Buy Now Datasheet
Led, Red, T-1 3/4 (5Mm), 40Mcd, 635Nm; Led Color Lumex - 09J9522 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 40Mcd, 635Nm; Led Color Lumex
09J9522
Led, Red, T-1 3/4 (5Mm), 40Mcd, 635Nm; Led Color Lumex 09J9522
LED, RED, T-1 3/4 (5MM), 40MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:40mcd; Viewing Angle:60°; Product Range:-RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 40MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:40mcd; Viewing Angle:60°; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-1090-ND 1242019-SSL-LX5063ID 09J9522
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Led, Red, T-1 3/4 (5Mm), 40Mcd, 635Nm; Led Color Lumex
LED Package: Radial T-1 3/4 (5mm)
LED Type Red Red; Red Red; Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 60 degrees 60 degrees 60 degrees
Luminous Intensity 40 milliCandela 40 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
Led, Red/grn/blu, 30/40/20(Mcd); Led Colour Lumex - 37AJ0990 - Newark, An Avnet Company
Specs
LED Type Red; Green; Blue
Viewing Angle 120 degrees
View Details