ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX5063GD-TR

Description
Win Source Part Number: 1241765-SSL-LX5063GD -TR Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel (TR) Standard Package: 1,000 Configuration: Standard Viewing Angle: 60° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 30mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 565nm Height (Max): 6.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX5063GD-TRR Base Product Number: SSL-LX5063
Request a Quote Datasheet
Description
Win Source Part Number: 1241765-SSL-LX5063GD -TR Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel (TR) Standard Package: 1,000 Configuration: Standard Viewing Angle: 60° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 30mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 565nm Height (Max): 6.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX5063GD-TRR Base Product Number: SSL-LX5063
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241765-SSL-LX5063GD-TR
Optoelectronics - LED Indication - Discrete 1241765-SSL-LX5063GD-TR
Win Source Part Number: 1241765-SSL-LX5063GD -TR Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel (TR) Standard Package: 1,000 Configuration: Standard Viewing Angle: 60° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 30mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 565nm Height (Max): 6.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX5063GD-TRR Base Product Number: SSL-LX5063

Win Source Part Number: 1241765-SSL-LX5063GD-TR
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel (TR)
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 60°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 30mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Peak: 565nm
Height (Max): 6.00mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSL-LX5063GD-TRR
Base Product Number: SSL-LX5063

Buy Now Datasheet
General Purpose Visible Dome-Style Led,green,diffused,led-2B Rohs Compliant Lumex - 20J2181 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Visible Dome-Style Led,green,diffused,led-2B Rohs Compliant Lumex
20J2181
General Purpose Visible Dome-Style Led,green,diffused,led-2B Rohs Compliant Lumex 20J2181
General Purpose Visible Dome-Style LED,Green,Diffused,L ED-2b RoHS Compliant: Yes

General Purpose Visible Dome-Style LED,Green,Diffused,LED-2b RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1241765-SSL-LX5063GD-TR 20J2181
Product Name Optoelectronics - LED Indication - Discrete General Purpose Visible Dome-Style Led,green,diffused,led-2B Rohs Compliant Lumex
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
Specs
LED Package: T-1-3/4
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
2.0X1.2MM ORG SMD LED - AP2012SECK - Kingbright Corporation
Specs
LED Package: 0805 LED Height-1.1mm
LED Type Orange
Peak Wavelength 601 nm (6010 Å)
View Details