ITW Electronic Component Solutions - Lumex LED Indication - Discrete SSL-LX4673ID-LA20

Description
Red LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-1083-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1083-ND
LED Indication - Discrete 67-1083-ND
Red LED Indication - Discrete 2V Radial

Red LED Indication - Discrete 2V Radial

Buy Now Datasheet
LED; Red;12mcd;150mA;2V;635nm;100deg;Diffused;5V;105mW;-40 to 85degC;260deg - 70127608 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Red;12mcd;150mA;2V;635nm;100deg;Diffused;5V;105mW;-40 to 85degC;260deg
70127608
LED; Red;12mcd;150mA;2V;635nm;100deg;Diffused;5V;105mW;-40 to 85degC;260deg 70127608
LED; Red;12mcd;150mA;2V;6 35nm;100deg;Diffused ;5V;105mW;-40 to 85degC;260deg

LED; Red;12mcd;150mA;2V;635nm;100deg;Diffused;5V;105mW;-40 to 85degC;260deg

Supplier's Site
Led, Red, 4Mm X 7Mm, 12Mcd, 635Nm; Led Color Lumex - 09J9303 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 4Mm X 7Mm, 12Mcd, 635Nm; Led Color Lumex
09J9303
Led, Red, 4Mm X 7Mm, 12Mcd, 635Nm; Led Color Lumex 09J9303
LED, RED, 4MM X 7MM, 12MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:4mm x 7mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:12mcd; Viewing Angle:100°; Lens Shape:RectangularRoH S Compliant: Yes

LED, RED, 4MM X 7MM, 12MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:4mm x 7mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:12mcd; Viewing Angle:100°; Lens Shape:RectangularRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-1083-ND 70127608 09J9303
Product Name LED Indication - Discrete LED; Red;12mcd;150mA;2V;635nm;100deg;Diffused;5V;105mW;-40 to 85degC;260deg Led, Red, 4Mm X 7Mm, 12Mcd, 635Nm; Led Color Lumex
LED Package: Radial 4mm x 7mm
LED Type Red Red Red; Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 100 degrees 100 degrees
Luminous Intensity 12 milliCandela 12 milliCandela 12 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details