ITW Electronic Component Solutions - Lumex LED Indication - Discrete SSL-LX433ID

Description
Red LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SSL-LX433ID-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SSL-LX433ID-ND
LED Indication - Discrete SSL-LX433ID-ND
Red LED Indication - Discrete 2V Radial

Red LED Indication - Discrete 2V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242045-SSL-LX433ID
Optoelectronics - LED Indication - Discrete 1242045-SSL-LX433ID
Win Source Part Number: 1242045-SSL-LX433ID Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 120° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 10mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 635nm Height (Max): 4.80mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX433IDR Base Product Number: SSL-LX433

Win Source Part Number: 1242045-SSL-LX433ID
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 120°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 10mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 635nm
Height (Max): 4.80mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSL-LX433IDR
Base Product Number: SSL-LX433

Buy Now Datasheet
Cylindrical Flat-Topped Led Lamp,red,diffused,led-4B Rohs Compliant Lumex - 20J2100 - Newark, An Avnet Company
Chicago, IL, United States
Cylindrical Flat-Topped Led Lamp,red,diffused,led-4B Rohs Compliant Lumex
20J2100
Cylindrical Flat-Topped Led Lamp,red,diffused,led-4B Rohs Compliant Lumex 20J2100
Cylindrical Flat-Topped LED Lamp,Red,Diffused,LE D-4b RoHS Compliant: Yes

Cylindrical Flat-Topped LED Lamp,Red,Diffused,LED-4b RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SSL-LX433ID-ND 1242045-SSL-LX433ID 20J2100
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Cylindrical Flat-Topped Led Lamp,red,diffused,led-4B Rohs Compliant Lumex
LED Package: Radial
LED Type Red Red; Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 22 degrees
View Details