ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX4073USBC

Description
Win Source Part Number: 1242179-SSL-LX4073US BC Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Bulk Standard Package: 500 Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 750mcd Voltage - Forward (Vf) (Typ): 3.5V Current - Test: 20mA Wavelength - Peak: 470nm Height (Max): 7.20mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-4.7mm Lens Style: Round with Domed Top Lens Size: 4.80mm Dia ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1749R,SSLLX4073US BC,67-1749 Base Product Number: SSL-LX4073
Request a Quote Datasheet
Description
Win Source Part Number: 1242179-SSL-LX4073US BC Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Bulk Standard Package: 500 Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 750mcd Voltage - Forward (Vf) (Typ): 3.5V Current - Test: 20mA Wavelength - Peak: 470nm Height (Max): 7.20mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-4.7mm Lens Style: Round with Domed Top Lens Size: 4.80mm Dia ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1749R,SSLLX4073US BC,67-1749 Base Product Number: SSL-LX4073
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242179-SSL-LX4073USBC
Optoelectronics - LED Indication - Discrete 1242179-SSL-LX4073USBC
Win Source Part Number: 1242179-SSL-LX4073US BC Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Bulk Standard Package: 500 Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 750mcd Voltage - Forward (Vf) (Typ): 3.5V Current - Test: 20mA Wavelength - Peak: 470nm Height (Max): 7.20mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-4.7mm Lens Style: Round with Domed Top Lens Size: 4.80mm Dia ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1749R,SSLLX4073US BC,67-1749 Base Product Number: SSL-LX4073

Win Source Part Number: 1242179-SSL-LX4073USBC
Category: Optoelectronics>LED Indication - Discrete
Color: Blue
Package: Bulk
Standard Package: 500
Configuration: Standard
Viewing Angle: 30°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 750mcd
Voltage - Forward (Vf) (Typ): 3.5V
Current - Test: 20mA
Wavelength - Peak: 470nm
Height (Max): 7.20mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-4.7mm
Lens Style: Round with Domed Top
Lens Size: 4.80mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1749R,SSLLX4073USBC,67-1749
Base Product Number: SSL-LX4073

Buy Now Datasheet
Led, Blue, 4.8Mm, 750Mcd, 470Nm; Led Color Lumex - 77M1569 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 4.8Mm, 750Mcd, 470Nm; Led Color Lumex
77M1569
Led, Blue, 4.8Mm, 750Mcd, 470Nm; Led Color Lumex 77M1569
LED, BLUE, 4.8MM, 750MCD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:4.8mm; Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:470nm; Luminous Intensity:750mcd; Viewing Angle:30°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, BLUE, 4.8MM, 750MCD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:4.8mm; Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:470nm; Luminous Intensity:750mcd; Viewing Angle:30°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1242179-SSL-LX4073USBC 77M1569
Product Name Optoelectronics - LED Indication - Discrete Led, Blue, 4.8Mm, 750Mcd, 470Nm; Led Color Lumex
LED Type Blue; Blue Blue; Blue
Peak Wavelength 470 nm (4700 Å) 470 nm (4700 Å)
Viewing Angle 30 degrees 30 degrees
Forward Voltage 3.5 volts 3.5 volts
Lens Type Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
3X2.4MM YELLOW/GREEN SMD LED - AP23YSGC-F01 - Kingbright Corporation
Specs
LED Package: Top-Emitting Bi-Color SMD LED
LED Type Yellow; Green
Peak Wavelength 568 to 588 nm (5680 to 5880 Å)
View Details