ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX4064GD

Description
Win Source Part Number: 1242110-SSL-LX4064GD Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 60° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 30mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 565nm Height (Max): 6.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-4mm Lens Style: Round with Domed Top Lens Size: 4.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX4064GDR Base Product Number: SSL-LX4064
Request a Quote Datasheet
Description
Win Source Part Number: 1242110-SSL-LX4064GD Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 60° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 30mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 565nm Height (Max): 6.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-4mm Lens Style: Round with Domed Top Lens Size: 4.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX4064GDR Base Product Number: SSL-LX4064
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242110-SSL-LX4064GD
Optoelectronics - LED Indication - Discrete 1242110-SSL-LX4064GD
Win Source Part Number: 1242110-SSL-LX4064GD Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 60° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 30mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 565nm Height (Max): 6.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-4mm Lens Style: Round with Domed Top Lens Size: 4.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX4064GDR Base Product Number: SSL-LX4064

Win Source Part Number: 1242110-SSL-LX4064GD
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 60°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 30mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Peak: 565nm
Height (Max): 6.00mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-4mm
Lens Style: Round with Domed Top
Lens Size: 4.00mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSL-LX4064GDR
Base Product Number: SSL-LX4064

Buy Now Datasheet
LED Indication - Discrete - SSL-LX4064GD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SSL-LX4064GD-ND
LED Indication - Discrete SSL-LX4064GD-ND
Green LED Indication - Discrete 2.2V Radial

Green LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Led, Green, 4Mm, 30Mcd, 565Nm; Led Color Lumex - 20J2065 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 4Mm, 30Mcd, 565Nm; Led Color Lumex
20J2065
Led, Green, 4Mm, 30Mcd, 565Nm; Led Color Lumex 20J2065
LED, GREEN, 4MM, 30MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:4mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:30mcd; Viewing Angle:60°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, GREEN, 4MM, 30MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:4mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:30mcd; Viewing Angle:60°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1242110-SSL-LX4064GD SSL-LX4064GD-ND 20J2065
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Led, Green, 4Mm, 30Mcd, 565Nm; Led Color Lumex
LED Type Green; Green Green Green; Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å) 565 nm (5650 Å)
Viewing Angle 60 degrees 60 degrees 60 degrees
Forward Voltage 2.2 volts 2.2 volts 2.2 volts
Lens Type Domed Lens Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Mini-mold Chip LED - SML-D13VW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Led Light Bar, White, 3120Lm, 26W; Light Color Sylvania - 23AH2546 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 26000 milliwatts
View Details