ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX30S54HD

Description
Win Source Part Number: 1242044-SSL-LX30S54H D Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 60° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 10mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 700nm Height (Max): 5.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX30S54HDR Base Product Number: SSL-LX30
Request a Quote Datasheet
Description
Win Source Part Number: 1242044-SSL-LX30S54H D Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 60° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 10mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 700nm Height (Max): 5.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX30S54HDR Base Product Number: SSL-LX30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242044-SSL-LX30S54HD
Optoelectronics - LED Indication - Discrete 1242044-SSL-LX30S54HD
Win Source Part Number: 1242044-SSL-LX30S54H D Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 60° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 10mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 700nm Height (Max): 5.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX30S54HDR Base Product Number: SSL-LX30

Win Source Part Number: 1242044-SSL-LX30S54HD
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 60°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 10mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 700nm
Height (Max): 5.00mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSL-LX30S54HDR
Base Product Number: SSL-LX30

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1242044-SSL-LX30S54HD
Product Name Optoelectronics - LED Indication - Discrete
LED Type Red; Red
Peak Wavelength 700 nm (7000 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASCQDA60-B1112A2A305TR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details