ITW Electronic Component Solutions - Lumex T3X6Mm Flt Tp Led W/flng 470Nm Blue Diff Lumex SSL-LX30FT14USBD

Description
T3X6mm FLT TP LED W/FLNG 470nm BLUE DIFF
Description
T3X6mm FLT TP LED W/FLNG 470nm BLUE DIFF

Suppliers

Company
Product
Description
Supplier Links
T3X6Mm Flt Tp Led W/flng 470Nm Blue Diff Lumex - 77M1422 - Newark, An Avnet Company
Chicago, IL, United States
T3X6Mm Flt Tp Led W/flng 470Nm Blue Diff Lumex
77M1422
T3X6Mm Flt Tp Led W/flng 470Nm Blue Diff Lumex 77M1422
T3X6mm FLT TP LED W/FLNG 470nm BLUE DIFF

T3X6mm FLT TP LED W/FLNG 470nm BLUE DIFF

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 77M1422
Product Name T3X6Mm Flt Tp Led W/flng 470Nm Blue Diff Lumex
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - 289-LE-BP-12W-ND - DigiKey
JKL Components Corporation
Specs
LED Package: Radial
LED Type White
Viewing Angle 90 degrees
View Details
3 suppliers
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details