ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX306F4SRD

Description
Win Source Part Number: 1242048-SSL-LX306F4S RD Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 60° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 100mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 6.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX306F4SRDR Base Product Number: SSL-LX306
Request a Quote
Description
Win Source Part Number: 1242048-SSL-LX306F4S RD Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 60° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 100mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 6.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX306F4SRDR Base Product Number: SSL-LX306
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242048-SSL-LX306F4SRD
Optoelectronics - LED Indication - Discrete 1242048-SSL-LX306F4SRD
Win Source Part Number: 1242048-SSL-LX306F4S RD Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 60° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 100mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 6.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX306F4SRDR Base Product Number: SSL-LX306

Win Source Part Number: 1242048-SSL-LX306F4SRD
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 60°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 100mcd
Voltage - Forward (Vf) (Typ): 1.7V
Current - Test: 20mA
Wavelength - Peak: 660nm
Height (Max): 6.00mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSL-LX306F4SRDR
Base Product Number: SSL-LX306

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1242048-SSL-LX306F4SRD
Product Name Optoelectronics - LED Indication - Discrete
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Flat disc LED lamps - SLR-322MG - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers