Green LED Indication - Discrete 2.2V Radial
Win Source Part Number: 1242108-SSL-LX305F4G
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 60°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 30mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Peak: 565nm
Height (Max): 5.00mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSL-LX305F4GDR
Base Product Number: SSL-LX305
General Purpose Visible Dome-Style LED,Green,Diffused,L
Green 3 mm 60° 30 mcd 2.2 V Diffused Through Hole LED - T-1
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | SSL-LX305F4GD-ND | 1242108-SSL-LX305F4GD | 20J1806 | 454-SSL-LX305F4GD |
| Product Name | LED Indication - Discrete | Optoelectronics - LED Indication - Discrete | General Purpose Visible Dome-Style Led,green,diffused,led-2A Rohs Compliant Lumex | Green 3 mm 60° 30 mcd 2.2 V Diffused Through Hole LED - T-1 |
| LED Package: | Radial | |||
| LED Type | Green | Green; Green | Green | |
| Peak Wavelength | 565 nm (5650 Å) | 565 nm (5650 Å) | ||
| Viewing Angle | 60 degrees | 60 degrees |