Win Source Part Number: 1242157-SSL-LX3059GY
Category: Optoelectronics>LED Indication - Discrete
Color: Green, Yellow
Package: Bulk
Standard Package: 500
Configuration: Common Cathode
Viewing Angle: 60°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 6mcd Green, 6mcd Yellow
Voltage - Forward (Vf) (Typ): 2.2V Green, 2V Yellow
Current - Test: 20mA Green, 20mA Yellow
Wavelength - Peak: 565nm Green, 585nm Yellow
Height (Max): 7.03mm
Mounting Type: Through Hole
Package / Case: Radial - 3 Leads
Supplier Device Package: T-3mm TRI-LEADED
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: LU204657,Q3963042,67
Base Product Number: SSL-LX3059
Green, Yellow LED Indication - Discrete 2.2V Green, 2V Yellow Radial - 3 Leads
LED, T-1, GREEN / YELLOW, RADIAL; LED Color:Green, Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:G 25mA, Y 30mA; Luminous Intensity / Color:G 30mcd, Y 30mcd RoHS Compliant: Yes
LED; T-3 mm LED 565nm Green/590nm Yellow, Milky White Lens
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1242157-SSL-LX3059GYW | 67-1329-ND | 09J9300 | 70127346 |
| Product Name | Optoelectronics - LED Indication - Discrete | LED Indication - Discrete | Led, T-1, Green / Yellow, Radial; Led Color Lumex | LED; T-3 mm LED 565nm Green/590nm Yellow, Milky White Lens |
| LED Type | Yellow; Green; Multi-Colored; Green, Yellow | Yellow; Green; Multi-Colored | Yellow; Green; Green, Yellow | Yellow; Green; Multi-Colored |
| Peak Wavelength | 565 nm (5650 Å) | 565 to 585 nm (5650 to 5850 Å) | 590 nm (5900 Å) | |
| Viewing Angle | 60 degrees | 60 degrees | 60 degrees | |
| Forward Voltage | 2.2 volts | 2 to 2.2 volts |