ITW Electronic Component Solutions - Lumex Led, White, T-1 (3Mm), 750Mcd, 550Nm; Led Color Lumex SSL-LX3054UWC/A

Description
LED, WHITE, T-1 (3MM), 750MCD, 550NM; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.5V; Luminous Intensity:750mcd; Viewing Angle:40°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, WHITE, T-1 (3MM), 750MCD, 550NM; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.5V; Luminous Intensity:750mcd; Viewing Angle:40°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, White, T-1 (3Mm), 750Mcd, 550Nm; Led Color Lumex - 74K1761 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, T-1 (3Mm), 750Mcd, 550Nm; Led Color Lumex
74K1761
Led, White, T-1 (3Mm), 750Mcd, 550Nm; Led Color Lumex 74K1761
LED, WHITE, T-1 (3MM), 750MCD, 550NM; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.5V; Luminous Intensity:750mcd; Viewing Angle:40°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, WHITE, T-1 (3MM), 750MCD, 550NM; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.5V; Luminous Intensity:750mcd; Viewing Angle:40°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
LED; T-3 mm LED Ultra White Clear - 70127345 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; T-3 mm LED Ultra White Clear
70127345
LED; T-3 mm LED Ultra White Clear 70127345
LED; T-3 mm LED Ultra White Clear

LED; T-3 mm LED Ultra White Clear

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 74K1761 70127345
Product Name Led, White, T-1 (3Mm), 750Mcd, 550Nm; Led Color Lumex LED; T-3 mm LED Ultra White Clear
LED Package: T-1 (3mm)
LED Type White; White White
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-CSL0902MT1DKR-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 0603 (1608 Metric)
LED Type Yellow
Peak Wavelength 571 nm (5710 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-XLVG12D-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details