Win Source Part Number: 1242027-SSL-LX3054SR
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 60°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 320mcd
Voltage - Forward (Vf) (Typ): 1.85V
Current - Test: 20mA
Wavelength - Peak: 660nm
Height (Max): 5.25mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSL-LX3054SRD,SSL-LX
Base Product Number: SSL-LX3054
LED, RED, T-1 (3MM), 80MCD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:80mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1242027-SSL-LX3054SRD | 09J9298 |
| Product Name | Optoelectronics - LED Indication - Discrete | Led, Red, T-1 (3Mm), 80Mcd, 660Nm; Led Color Lumex |
| LED Type | Red; Red | Red; Red |
| Peak Wavelength | 660 nm (6600 Å) | 660 nm (6600 Å) |
| Viewing Angle | 60 degrees | 60 degrees |
| Forward Voltage | 1.85 volts | 1.7 volts |
| Lens Type | Domed Lens |