Win Source Part Number: 1242078-SSL-LX3054SI
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bulk
Standard Package: 500
Configuration: Independent
Viewing Angle: 30°
Lens Color: Colorless
Lens Transparency: Diffused
Millicandela Rating: 1800mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 636nm
Height (Max): 5.25mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 (3mm)
Dimension: 3.00mm Dia
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Base Product Number: SSL-LX3054
T3mm LED, AlInGaP RED, WATER CLEAR
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1242078-SSL-LX3054SIC | 77M1536 |
| Product Name | Optoelectronics - LED Indication - Discrete | T3Mm Led, Alingap Red, Water Clear Lumex |
| LED Type | Red; Red | |
| Peak Wavelength | 636 nm (6360 Å) | |
| Viewing Angle | 30 degrees |