ITW Electronic Component Solutions - Lumex Led, Red, T-1 (3Mm), 40Mcd, 635Nm; Led Color Lumex SSL-LX3054ID

Description
LED, RED, T-1 (3MM), 40MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:40mcd; Viewing Angle:60°; Lens Shape:Round; MSL:-RoHS Compliant: Yes
Datasheet
Description
LED, RED, T-1 (3MM), 40MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:40mcd; Viewing Angle:60°; Lens Shape:Round; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 (3Mm), 40Mcd, 635Nm; Led Color Lumex - 09J9297 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 (3Mm), 40Mcd, 635Nm; Led Color Lumex
09J9297
Led, Red, T-1 (3Mm), 40Mcd, 635Nm; Led Color Lumex 09J9297
LED, RED, T-1 (3MM), 40MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:40mcd; Viewing Angle:60°; Lens Shape:Round; MSL:-RoHS Compliant: Yes

LED, RED, T-1 (3MM), 40MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:40mcd; Viewing Angle:60°; Lens Shape:Round; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
LED T-3MM 635NM IRED DIFF - 70127279 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED T-3MM 635NM IRED DIFF
70127279
LED T-3MM 635NM IRED DIFF 70127279
LED T-3MM 635NM IRED DIFF

LED T-3MM 635NM IRED DIFF

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 09J9297 70127279
Product Name Led, Red, T-1 (3Mm), 40Mcd, 635Nm; Led Color Lumex LED T-3MM 635NM IRED DIFF
LED Package: T-1 (3mm)
LED Type Red; Red Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 754-1018-2-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
View Details
3 suppliers