Win Source Part Number: 1242200-SSL-LX3054AD
Category: Optoelectronics>LED Indication - Discrete
Color: Amber
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 60°
Lens Color: Amber
Lens Transparency: Diffused
Millicandela Rating: 30mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 610nm
Height (Max): 5.25mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: 3mm
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSL-LX3054ADR
Base Product Number: SSL-LX3054
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1242200-SSL-LX3054AD |
| Product Name | Optoelectronics - LED Indication - Discrete |
| LED Type | Amber |
| Peak Wavelength | 610 nm (6100 Å) |
| Viewing Angle | 60 degrees |