Yellow LED Indication - Discrete 2.1V Radial
Win Source Part Number: 1241971-SSL-LX3044YT
Category: Optoelectronics>LED Indication - Discrete
Color: Yellow
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 30°
Lens Color: Yellow
Lens Transparency: Clear
Millicandela Rating: 90mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Peak: 585nm
Height (Max): 4.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1081,SSLLX3044YT,
Base Product Number: SSL-LX3044
LED, T3mm,Transparent, Emit Yellow, Lens Yellow, 30 Viewing Angle
LED, YELLOW, T-1 (3MM), 90MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:90mcd; Viewing Angle:30°; Product Range:-RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 67-1081-ND | 1241971-SSL-LX3044YT | 70127619 | 09J9519 |
| Product Name | LED Indication - Discrete | Optoelectronics - LED Indication - Discrete | LED, T3mm,Transparent, Emit Yellow, Lens Yellow, 30 Viewing Angle | Led, Yellow, T-1 (3Mm), 90Mcd, 585Nm; Led Color Lumex |
| LED Package: | Radial | T-1 (3mm) | ||
| LED Type | Yellow | Yellow; Yellow | Yellow | Yellow; Yellow |
| Peak Wavelength | 585 nm (5850 Å) | 585 nm (5850 Å) | 585 nm (5850 Å) | 585 nm (5850 Å) |
| Viewing Angle | 30 degrees | 30 degrees | 30 degrees | |
| Luminous Intensity | 90 milliCandela | 90 milliCandela | 90 milliCandela |