ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX3044YC

Description
Win Source Part Number: 1241976-SSL-LX3044YC Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 90mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 4.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1077R,67-1077,SSL LX3044YC Base Product Number: SSL-LX3044
Request a Quote Datasheet
Description
Win Source Part Number: 1241976-SSL-LX3044YC Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 90mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 4.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1077R,67-1077,SSL LX3044YC Base Product Number: SSL-LX3044
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241976-SSL-LX3044YC
Optoelectronics - LED Indication - Discrete 1241976-SSL-LX3044YC
Win Source Part Number: 1241976-SSL-LX3044YC Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 90mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 4.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1077R,67-1077,SSL LX3044YC Base Product Number: SSL-LX3044

Win Source Part Number: 1241976-SSL-LX3044YC
Category: Optoelectronics>LED Indication - Discrete
Color: Yellow
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 30°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 90mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Peak: 585nm
Height (Max): 4.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1077R,67-1077,SSLLX3044YC
Base Product Number: SSL-LX3044

Buy Now Datasheet
LED Indication - Discrete - 67-1077-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1077-ND
LED Indication - Discrete 67-1077-ND
Yellow LED Indication - Discrete 2.1V Radial

Yellow LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
LED; Yellow;90mcd;0.114In.;T-1;150mA;2.1V;30deg;585nm;Clear;5V;-40degC - 70127531 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Yellow;90mcd;0.114In.;T-1;150mA;2.1V;30deg;585nm;Clear;5V;-40degC
70127531
LED; Yellow;90mcd;0.114In.;T-1;150mA;2.1V;30deg;585nm;Clear;5V;-40degC 70127531
LED; Yellow;90mcd;0.114In .;T-1;150mA;2.1V;30d eg;585nm;Clear;5V;-4 0degC

LED; Yellow;90mcd;0.114In.;T-1;150mA;2.1V;30deg;585nm;Clear;5V;-40degC

Supplier's Site
Led, Yellow, T-1 (3Mm), 90Mcd, 585Nm; Led Color Lumex - 09J9291 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 (3Mm), 90Mcd, 585Nm; Led Color Lumex
09J9291
Led, Yellow, T-1 (3Mm), 90Mcd, 585Nm; Led Color Lumex 09J9291
LED, YELLOW, T-1 (3MM), 90MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:90mcd; Viewing Angle:30°; Product Range:-RoHS Compliant: Yes

LED, YELLOW, T-1 (3MM), 90MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:90mcd; Viewing Angle:30°; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Yellow 3 mm 30° Water Clear 90 mcd 2.1 V Through Hole LED - T-1 - 454-SSL-LX3044YC - Utmel Electronic Limited
Hong Kong, China
Yellow 3 mm 30° Water Clear 90 mcd 2.1 V Through Hole LED - T-1
454-SSL-LX3044YC
Yellow 3 mm 30° Water Clear 90 mcd 2.1 V Through Hole LED - T-1 454-SSL-LX3044YC
Yellow 3 mm 30° Water Clear 90 mcd 2.1 V Through Hole LED - T-1

Yellow 3 mm 30° Water Clear 90 mcd 2.1 V Through Hole LED - T-1

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Allied Electronics, Inc. Newark, An Avnet Company Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1241976-SSL-LX3044YC 67-1077-ND 70127531 09J9291 454-SSL-LX3044YC
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete LED; Yellow;90mcd;0.114In.;T-1;150mA;2.1V;30deg;585nm;Clear;5V;-40degC Led, Yellow, T-1 (3Mm), 90Mcd, 585Nm; Led Color Lumex Yellow 3 mm 30° Water Clear 90 mcd 2.1 V Through Hole LED - T-1
LED Type Yellow; Yellow Yellow Yellow Yellow; Yellow Yellow
Peak Wavelength 585 nm (5850 Å) 585 nm (5850 Å) 585 nm (5850 Å) 585 nm (5850 Å)
Viewing Angle 30 degrees 30 degrees 30 degrees
Forward Voltage 2.1 volts 2.1 volts 5 volts 2.1 volts
Lens Type Domed Lens Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLI-570DT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Orange; Transparent Colorless
Peak Wavelength 611 nm (6110 Å)
View Details
3 suppliers