ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX3044UWC

Description
Win Source Part Number: 1241989-SSL-LX3044UW C Category: Optoelectronics>LED Indication - Discrete Color: White Package: Bulk Standard Package: 500 Configuration: Standard Viewing Angle: 60° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1700mcd Voltage - Forward (Vf) (Typ): 3.6V Current - Test: 20mA Height (Max): 4.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX3044UWC,67-195 4 Base Product Number: SSL-LX3044
Request a Quote Datasheet
Description
Win Source Part Number: 1241989-SSL-LX3044UW C Category: Optoelectronics>LED Indication - Discrete Color: White Package: Bulk Standard Package: 500 Configuration: Standard Viewing Angle: 60° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1700mcd Voltage - Forward (Vf) (Typ): 3.6V Current - Test: 20mA Height (Max): 4.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX3044UWC,67-195 4 Base Product Number: SSL-LX3044
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241989-SSL-LX3044UWC
Optoelectronics - LED Indication - Discrete 1241989-SSL-LX3044UWC
Win Source Part Number: 1241989-SSL-LX3044UW C Category: Optoelectronics>LED Indication - Discrete Color: White Package: Bulk Standard Package: 500 Configuration: Standard Viewing Angle: 60° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1700mcd Voltage - Forward (Vf) (Typ): 3.6V Current - Test: 20mA Height (Max): 4.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX3044UWC,67-195 4 Base Product Number: SSL-LX3044

Win Source Part Number: 1241989-SSL-LX3044UWC
Category: Optoelectronics>LED Indication - Discrete
Color: White
Package: Bulk
Standard Package: 500
Configuration: Standard
Viewing Angle: 60°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 1700mcd
Voltage - Forward (Vf) (Typ): 3.6V
Current - Test: 20mA
Height (Max): 4.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSL-LX3044UWC,67-1954
Base Product Number: SSL-LX3044

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1241989-SSL-LX3044UWC
Product Name Optoelectronics - LED Indication - Discrete
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 2 degrees
View Details