ITW Electronic Component Solutions - Lumex LED Indication - Discrete SSL-LX3044UEGC

Description
Green LED Indication - Discrete 3.5V Radial
Request a Quote Datasheet
Description
Green LED Indication - Discrete 3.5V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-1754-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1754-ND
LED Indication - Discrete 67-1754-ND
Green LED Indication - Discrete 3.5V Radial

Green LED Indication - Discrete 3.5V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242151-SSL-LX3044UEGC
Optoelectronics - LED Indication - Discrete 1242151-SSL-LX3044UEGC
Win Source Part Number: 1242151-SSL-LX3044UE GC Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Bulk Standard Package: 500 Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1100mcd Voltage - Forward (Vf) (Typ): 3.5V Current - Test: 20mA Wavelength - Peak: 502nm Height (Max): 4.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1754R,SSLLX3044UE GC,67-1754 Base Product Number: SSL-LX3044

Win Source Part Number: 1242151-SSL-LX3044UEGC
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Bulk
Standard Package: 500
Configuration: Standard
Viewing Angle: 30°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 1100mcd
Voltage - Forward (Vf) (Typ): 3.5V
Current - Test: 20mA
Wavelength - Peak: 502nm
Height (Max): 4.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1754R,SSLLX3044UEGC,67-1754
Base Product Number: SSL-LX3044

Buy Now Datasheet
LED LAMP/BULB -  - Radwell International
Willingboro, NJ, United States
LED LAMP/BULB
LED LAMP/BULB
LUMEX Lighting SSL-LX3044UEGC

LUMEX Lighting SSL-LX3044UEGC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Radwell International
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-1754-ND 1242151-SSL-LX3044UEGC
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete LED LAMP/BULB
LED Package: Radial
LED Type Green Green; Green
Peak Wavelength 502 nm (5020 Å) 502 nm (5020 Å)
Viewing Angle 30 degrees 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
IDEA, Inc.
Specs
LED Package: 5 mm
LED Type Red (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
View Details
3.0X1.0MM RA. YELLOW SMD LED - APA3010YC-GX - Kingbright Corporation
Specs
LED Package: Right Angle-3.0X1.0mm
LED Type Yellow
Peak Wavelength 588 nm (5880 Å)
View Details
3 suppliers