ITW Electronic Component Solutions - Lumex LED Indication - Discrete SSL-LX3044SYC

Description
Yellow LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Yellow LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-1076-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1076-ND
LED Indication - Discrete 67-1076-ND
Yellow LED Indication - Discrete 2.1V Radial

Yellow LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
LED; Yellow;1000mcd;T-1;150mA;2.1V;30deg;590nm;Clear;5V;-40degC;85degC - 70127627 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Yellow;1000mcd;T-1;150mA;2.1V;30deg;590nm;Clear;5V;-40degC;85degC
70127627
LED; Yellow;1000mcd;T-1;150mA;2.1V;30deg;590nm;Clear;5V;-40degC;85degC 70127627
LED, 90 mcd (Typ.) Luminous Intensity, Yellow Color, 150 mA (Max.) Forward Current State-of-the-art, high brightness chip technology Choice of color and lens finishes Easy-to-solder leads, tin finish Lead trimming and forming available Custom shapes⁄easily⁄tooled ⁄low minimum Lead⁄frame ⁄ epoxy lens casting reliability

LED, 90 mcd (Typ.) Luminous Intensity, Yellow Color, 150 mA (Max.) Forward Current

  • State-of-the-art, high brightness chip technology
  • Choice of color and lens finishes
  • Easy-to-solder leads, tin finish
  • Lead trimming and forming available
  • Custom shapes⁄easily⁄tooled⁄low minimum
  • Lead⁄frame ⁄ epoxy lens casting reliability
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-1076-ND 70127627
Product Name LED Indication - Discrete LED; Yellow;1000mcd;T-1;150mA;2.1V;30deg;590nm;Clear;5V;-40degC;85degC
LED Package: Radial
LED Type Yellow Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 1497-XZCFBB53W-8VFTR-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details