ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX3044SRT

Description
Win Source Part Number: 1242050-SSL-LX3044SR T Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 30° Lens Color: Red Lens Transparency: Clear Millicandela Rating: 80mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 4.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX3044SRTR Base Product Number: SSL-LX3044
Request a Quote Datasheet
Description
Win Source Part Number: 1242050-SSL-LX3044SR T Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 30° Lens Color: Red Lens Transparency: Clear Millicandela Rating: 80mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 4.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX3044SRTR Base Product Number: SSL-LX3044
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242050-SSL-LX3044SRT
Optoelectronics - LED Indication - Discrete 1242050-SSL-LX3044SRT
Win Source Part Number: 1242050-SSL-LX3044SR T Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 30° Lens Color: Red Lens Transparency: Clear Millicandela Rating: 80mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 4.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX3044SRTR Base Product Number: SSL-LX3044

Win Source Part Number: 1242050-SSL-LX3044SRT
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 30°
Lens Color: Red
Lens Transparency: Clear
Millicandela Rating: 80mcd
Voltage - Forward (Vf) (Typ): 1.7V
Current - Test: 20mA
Wavelength - Peak: 660nm
Height (Max): 4.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSL-LX3044SRTR
Base Product Number: SSL-LX3044

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1242050-SSL-LX3044SRT
Product Name Optoelectronics - LED Indication - Discrete
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 20 degrees
View Details
Specs
LED Type Red; Green; Blue; White; Amber, Warm White, Clear
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details