ITW Electronic Component Solutions - Lumex LED Indication - Discrete SSL-LX3044SRC/D

Description
Red LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-1647-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1647-ND
LED Indication - Discrete 67-1647-ND
Red LED Indication - Discrete 1.8V Radial

Red LED Indication - Discrete 1.8V Radial

Buy Now Datasheet
LED; Red;600mcd;0.126In.Dia.;T3mm;150mAIf;1.8V Vf;30deg;660nm;Water C - 70127626 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Red;600mcd;0.126In.Dia.;T3mm;150mAIf;1.8V Vf;30deg;660nm;Water C
70127626
LED; Red;600mcd;0.126In.Dia.;T3mm;150mAIf;1.8V Vf;30deg;660nm;Water C 70127626
600 mcd (Typ.) Luminous Intensity, 150 mA (Max.) Forward Current, 660 nm Red LEDs Water clear finished lens 660 nm super red LED.

600 mcd (Typ.) Luminous Intensity, 150 mA (Max.) Forward Current, 660 nm Red LEDs

  • Water clear finished lens
    660 nm super red LED.
Supplier's Site
Led, Red, T-1 (3Mm), 600Mcd, 660Nm; Led Color Lumex - 09J9288 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 (3Mm), 600Mcd, 660Nm; Led Color Lumex
09J9288
Led, Red, T-1 (3Mm), 600Mcd, 660Nm; Led Color Lumex 09J9288
LED, RED, T-1 (3MM), 600MCD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:660nm; Luminous Intensity:600mcd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, T-1 (3MM), 600MCD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:660nm; Luminous Intensity:600mcd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-1647-ND 70127626 09J9288
Product Name LED Indication - Discrete LED; Red;600mcd;0.126In.Dia.;T3mm;150mAIf;1.8V Vf;30deg;660nm;Water C Led, Red, T-1 (3Mm), 600Mcd, 660Nm; Led Color Lumex
LED Package: Radial 0.126in. T-1 (3mm)
LED Type Red Red Red; Red
Peak Wavelength 660 nm (6600 Å) 660 nm (6600 Å) 660 nm (6600 Å)
Viewing Angle 30 degrees 30 degrees
Luminous Intensity 600 milliCandela 600 milliCandela 600 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1313-1-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Red; Green; Multi-Colored
Peak Wavelength 515 to 645 nm (5150 to 6450 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details