ITW Electronic Component Solutions - Lumex LED Indication - Discrete SSL-LX3044SOC

Description
Orange LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Orange LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-1074-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1074-ND
LED Indication - Discrete 67-1074-ND
Orange LED Indication - Discrete 2V Radial

Orange LED Indication - Discrete 2V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242091-SSL-LX3044SOC
Optoelectronics - LED Indication - Discrete 1242091-SSL-LX3044SOC
Win Source Part Number: 1242091-SSL-LX3044SO C Category: Optoelectronics>LED Indication - Discrete Color: Orange Package: Bulk Standard Package: 500 Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1000mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 620nm Height (Max): 4.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSLLX3044SOC,67-1074 ,67-1074R Base Product Number: SSL-LX3044

Win Source Part Number: 1242091-SSL-LX3044SOC
Category: Optoelectronics>LED Indication - Discrete
Color: Orange
Package: Bulk
Standard Package: 500
Configuration: Standard
Viewing Angle: 30°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 1000mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 620nm
Height (Max): 4.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSLLX3044SOC,67-1074,67-1074R
Base Product Number: SSL-LX3044

Buy Now Datasheet
Led, Orange, T-1 (3Mm), 1Cd, 620Nm; Led Color Lumex - 09J9491 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, T-1 (3Mm), 1Cd, 620Nm; Led Color Lumex
09J9491
Led, Orange, T-1 (3Mm), 1Cd, 620Nm; Led Color Lumex 09J9491
LED, ORANGE, T-1 (3MM), 1CD, 620NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:620nm; Luminous Intensity:1cd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

LED, ORANGE, T-1 (3MM), 1CD, 620NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:620nm; Luminous Intensity:1cd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site
LED Orange 1000 mcd 0.114 in. 150 mA (Peak) 2 V 5 V 620 nm 30 260 - 70127625 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED Orange 1000 mcd 0.114 in. 150 mA (Peak) 2 V 5 V 620 nm 30 260
70127625
LED Orange 1000 mcd 0.114 in. 150 mA (Peak) 2 V 5 V 620 nm 30 260 70127625
Orange, 2.0 V Forward Voltage, 5.0 V Reverse Voltage, LEDs

Orange, 2.0 V Forward Voltage, 5.0 V Reverse Voltage, LEDs

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-1074-ND 1242091-SSL-LX3044SOC 09J9491 70127625
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Led, Orange, T-1 (3Mm), 1Cd, 620Nm; Led Color Lumex LED Orange 1000 mcd 0.114 in. 150 mA (Peak) 2 V 5 V 620 nm 30 260
LED Package: Radial T-1 (3mm) 0.114in.
LED Type Orange Orange; Orange Orange; Orange Orange
Peak Wavelength 620 nm (6200 Å) 620 nm (6200 Å) 620 nm (6200 Å) 620 nm (6200 Å)
Viewing Angle 30 degrees 30 degrees 30 degrees
Luminous Intensity 1000 milliCandela 1000 milliCandela 1000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 120 degrees
View Details