ITW Electronic Component Solutions - Lumex LED Indication - Discrete SSL-LX3044SGC

Description
Green LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SSL-LX3044SGC-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SSL-LX3044SGC-ND
LED Indication - Discrete SSL-LX3044SGC-ND
Green LED Indication - Discrete 2.2V Radial

Green LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
LED; PCB ;Super Bright Green;200mcd;0.126In.;T-1;25mA;2.2V;565nm;30deg - 70127623 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; PCB ;Super Bright Green;200mcd;0.126In.;T-1;25mA;2.2V;565nm;30deg
70127623
LED; PCB ;Super Bright Green;200mcd;0.126In.;T-1;25mA;2.2V;565nm;30deg 70127623
Green, 565 nm Peak Wavelength, 20 mA Forward Current, 3 mm Diameter, LEDs Lead frame⁄lens casting reliability Easy-to-solder leads, tin finish LED with diffused, emit pure green color.

Green, 565 nm Peak Wavelength, 20 mA Forward Current, 3 mm Diameter, LEDs

  • Lead frame⁄lens casting reliability
  • Easy-to-solder leads, tin finish
    LED with diffused, emit pure green color.
Supplier's Site
T-3Mm Led, Super Green,clear Lens Rohs Compliant Lumex - 20J1768 - Newark, An Avnet Company
Chicago, IL, United States
T-3Mm Led, Super Green,clear Lens Rohs Compliant Lumex
20J1768
T-3Mm Led, Super Green,clear Lens Rohs Compliant Lumex 20J1768
T-3mm LED, SUPER GREEN,CLEAR LENS RoHS Compliant: Yes

T-3mm LED, SUPER GREEN,CLEAR LENS RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SSL-LX3044SGC-ND 70127623 20J1768
Product Name LED Indication - Discrete LED; PCB ;Super Bright Green;200mcd;0.126In.;T-1;25mA;2.2V;565nm;30deg T-3Mm Led, Super Green,clear Lens Rohs Compliant Lumex
LED Package: Radial 0.126in.
LED Type Green Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - XZM2DG67S-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 2 degrees
View Details