ITW Electronic Component Solutions - Lumex LED Indication - Discrete SSL-LX3044PGD

Description
Green LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-1073-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1073-ND
LED Indication - Discrete 67-1073-ND
Green LED Indication - Discrete 2.2V Radial

Green LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242118-SSL-LX3044PGD
Optoelectronics - LED Indication - Discrete 1242118-SSL-LX3044PGD
Win Source Part Number: 1242118-SSL-LX3044PG D Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 60° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 20mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 555nm Height (Max): 4.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1073R,SSLLX3044PG D,67-1073 Base Product Number: SSL-LX3044

Win Source Part Number: 1242118-SSL-LX3044PGD
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 60°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 20mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Peak: 555nm
Height (Max): 4.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1073R,SSLLX3044PGD,67-1073
Base Product Number: SSL-LX3044

Buy Now Datasheet
LED; PCB ;Pure Green;20mcd;T3mm;20mA;2.1V;555nm;60deg;GaP;Diffused;5V;-55deg - 70127612 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; PCB ;Pure Green;20mcd;T3mm;20mA;2.1V;555nm;60deg;GaP;Diffused;5V;-55deg
70127612
LED; PCB ;Pure Green;20mcd;T3mm;20mA;2.1V;555nm;60deg;GaP;Diffused;5V;-55deg 70127612
Pure Green, 3 mm Diameter, 60 ° Viewing Angle, LEDs Lead frame⁄lens casting reliability Easy-to-solder leads, tin finish LED with diffused, emit pure green color.

Pure Green, 3 mm Diameter, 60 ° Viewing Angle, LEDs

  • Lead frame⁄lens casting reliability
  • Easy-to-solder leads, tin finish
    LED with diffused, emit pure green color.
Supplier's Site
Led, Green, T-1 (3Mm), 20Mcd, 555Nm; Led Color Lumex - 09J9516 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 (3Mm), 20Mcd, 555Nm; Led Color Lumex
09J9516
Led, Green, T-1 (3Mm), 20Mcd, 555Nm; Led Color Lumex 09J9516
LED, GREEN, T-1 (3MM), 20MCD, 555NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:555nm; Luminous Intensity:20mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

LED, GREEN, T-1 (3MM), 20MCD, 555NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:555nm; Luminous Intensity:20mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-1073-ND 1242118-SSL-LX3044PGD 70127612 09J9516
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete LED; PCB ;Pure Green;20mcd;T3mm;20mA;2.1V;555nm;60deg;GaP;Diffused;5V;-55deg Led, Green, T-1 (3Mm), 20Mcd, 555Nm; Led Color Lumex
LED Package: Radial 3mm T-1 (3mm)
LED Type Green Green; Green Green Green; Green
Peak Wavelength 555 nm (5550 Å) 555 nm (5550 Å) 555 nm (5550 Å) 555 nm (5550 Å)
Viewing Angle 60 degrees 60 degrees 60 degrees
Luminous Intensity 20 milliCandela 20 milliCandela 20 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Chip LED with reflector - SML-011DT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
Cluster LED - L48LFE/24V/850/ADV/G3/A/71307 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details