ITW Electronic Component Solutions - Lumex LED Indication - Discrete SSL-LX3044LID

Description
Red LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-1071-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1071-ND
LED Indication - Discrete 67-1071-ND
Red LED Indication - Discrete 2V Radial

Red LED Indication - Discrete 2V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SSL-LX3044LID
897687-SSL-LX3044LID
LED Indication - Discrete - SSL-LX3044LID 897687-SSL-LX3044LID
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 897687-SSL-LX3044LID Features: Red - LED Indication - Discrete 2V Radial Package: Bulk Package: Radial Mounting: Through Hole Family Name: SSL-LX3044 Categories: Optoelectronics Case / Package: T-1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SSLLX3044LID, Q1622938, 67-1071-NDR, 67-1071

Manufacturer: Lumex Opto/Components Inc.
Win Source Part Number: 897687-SSL-LX3044LID
Features: Red - LED Indication - Discrete 2V Radial
Package: Bulk
Package: Radial
Mounting: Through Hole
Family Name: SSL-LX3044
Categories: Optoelectronics
Case / Package: T-1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: SSLLX3044LID, Q1622938, 67-1071-NDR, 67-1071

Buy Now Datasheet
LED; Red;30mcd;0.126In.Dia.;T-1;150mA;2V;635nm;60deg;Diffused;85 to 85degC - 70127615 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Red;30mcd;0.126In.Dia.;T-1;150mA;2V;635nm;60deg;Diffused;85 to 85degC
70127615
LED; Red;30mcd;0.126In.Dia.;T-1;150mA;2V;635nm;60deg;Diffused;85 to 85degC 70127615
LED; Red;30mcd;0.126In.Di a.;T-1;150mA;2V;635n m;60deg;Diffused;85 to 85degC

LED; Red;30mcd;0.126In.Dia.;T-1;150mA;2V;635nm;60deg;Diffused;85 to 85degC

Supplier's Site
Led, Red, T-1 (3Mm), 30Mcd, 635Nm; Led Color Lumex - 09J9286 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 (3Mm), 30Mcd, 635Nm; Led Color Lumex
09J9286
Led, Red, T-1 (3Mm), 30Mcd, 635Nm; Led Color Lumex 09J9286
LED, RED, T-1 (3MM), 30MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:30mcd; Viewing Angle:60°; Lens Shape:Round; MSL:-RoHS Compliant: Yes

LED, RED, T-1 (3MM), 30MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:30mcd; Viewing Angle:60°; Lens Shape:Round; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-1071-ND 897687-SSL-LX3044LID 70127615 09J9286
Product Name LED Indication - Discrete LED Indication - Discrete - SSL-LX3044LID LED; Red;30mcd;0.126In.Dia.;T-1;150mA;2V;635nm;60deg;Diffused;85 to 85degC Led, Red, T-1 (3Mm), 30Mcd, 635Nm; Led Color Lumex
LED Package: Radial T-1 (3mm)
LED Type Red Red Red; Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 60 degrees 60 degrees
Luminous Intensity 30 milliCandela 40180 milliCandela 30 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269525 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 1050 milliwatts
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details