ITW Electronic Component Solutions - Lumex LED Indication - Discrete SSL-LX3044LGD

Description
Green LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-1070-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1070-ND
LED Indication - Discrete 67-1070-ND
Green LED Indication - Discrete 2.2V Radial

Green LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242106-SSL-LX3044LGD
Optoelectronics - LED Indication - Discrete 1242106-SSL-LX3044LGD
Win Source Part Number: 1242106-SSL-LX3044LG D Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 60° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 30mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 565nm Height (Max): 4.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSLLX3044LGD,67-1070 R,67-1070 Base Product Number: SSL-LX3044

Win Source Part Number: 1242106-SSL-LX3044LGD
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 60°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 30mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Peak: 565nm
Height (Max): 4.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSLLX3044LGD,67-1070R,67-1070
Base Product Number: SSL-LX3044

Buy Now Datasheet
Led, Green, T-1 (3Mm), 30Mcd, 565Nm; Led Color Lumex - 09J9285 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 (3Mm), 30Mcd, 565Nm; Led Color Lumex
09J9285
Led, Green, T-1 (3Mm), 30Mcd, 565Nm; Led Color Lumex 09J9285
LED, GREEN, T-1 (3MM), 30MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:30mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

LED, GREEN, T-1 (3MM), 30MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:30mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet
LED; Green;30mcd;0.126In.Dia.;T-3;60deg;565nm;150mA;2.2V Vf;5V Vr;105m - 70127614 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Green;30mcd;0.126In.Dia.;T-3;60deg;565nm;150mA;2.2V Vf;5V Vr;105m
70127614
LED; Green;30mcd;0.126In.Dia.;T-3;60deg;565nm;150mA;2.2V Vf;5V Vr;105m 70127614
PCB LED Indicator, Green Color 25 mA steady current

PCB LED Indicator, Green Color

  • 25 mA steady current
Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-1070-ND 1242106-SSL-LX3044LGD 09J9285 70127614
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Led, Green, T-1 (3Mm), 30Mcd, 565Nm; Led Color Lumex LED; Green;30mcd;0.126In.Dia.;T-3;60deg;565nm;150mA;2.2V Vf;5V Vr;105m
LED Package: Radial T-1 (3mm) 0.126in.
LED Type Green Green; Green Green; Green Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å) 565 nm (5650 Å) 565 nm (5650 Å)
Viewing Angle 60 degrees 60 degrees 60 degrees
Luminous Intensity 30 milliCandela 30 milliCandela 30 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946418 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
2.5X2.0MM ORG SMD LED YOKE LEAD - AM2520SECK08 - Kingbright Corporation
Specs
LED Package: Reverse Mount SMD LED
LED Type Orange
Peak Wavelength 601 nm (6010 Å)
View Details